EN
  • EN
  • DE

CD95-B2GA471KYASA

Part No CD95-B2GA471KYASA
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description vpe: 1000/bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1117614-CD95-B2GA471KYASA
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD95-B2GA471KYASA CAD Model

Description

The CD95-B2GA471KYASA is a ceramic capacitor manufactured by TDK Corporation. Ceramic capacitors are passive electronic components used to store energy electrostatically in an electric field. They are widely used in electronic circuits for various functions such as decoupling, bypassing, filtering, and energy storage due to their stability, small size, and reliability.

Applications

  • Decoupling: Used to decouple power supply lines in digital circuits to reduce noise and voltage fluctuations.
  • Bypassing: Employed to bypass high-frequency signals to ground, preventing them from interfering with other parts of the circuit.
  • Filtering: Applied in filter circuits to remove unwanted frequencies from a signal.
  • Timing Circuits: Utilized in timing circuits to control the timing of events in electronic systems.
  • Energy Storage: Used to store electrical energy in various applications, such as power supplies and energy harvesting systems.

Features

  • High Capacitance: Offers a capacitance value of 470pF (as indicated by the '471' in the part number), suitable for various applications.
  • Small Size: Compact size allows for use in space-constrained applications.
  • High Reliability: Provides stable performance over a wide range of temperatures and operating conditions.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and improves performance in high-frequency applications.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.

Benefits

  • Improved Circuit Stability: Stabilizes voltage levels and reduces noise, leading to improved circuit performance.
  • Reduced Interference: Filters out unwanted frequencies, preventing interference with other components.
  • Enhanced System Reliability: Provides stable performance over a wide range of operating conditions, ensuring reliable operation.
  • Compact Design: Allows for smaller and more efficient electronic devices.
  • Cost-Effective: Offers a cost-effective solution for various electronic applications.

Additional Details

The 'CD95' likely refers to the capacitor's size and series designation, providing information about its dimensions and characteristics. The 'B2G' indicates the dielectric material, influencing the capacitor's temperature coefficient and voltage rating. The 'A' in 'KYASA' could refer to the voltage rating of the capacitor. Ceramic capacitors like the CD95-B2GA471KYASA are manufactured using a combination of ceramic materials and metal electrodes. The ceramic material provides the dielectric properties, while the metal electrodes provide the conductive paths for charge storage. The manufacturing process involves layering the ceramic material and metal electrodes, followed by firing at high temperatures to create a monolithic structure. The capacitor is then tested and packaged for use in electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
Dell
Need more? Email Us
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
Comchip Technology
Lowest to $0.0497
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
CT Micro International Corporation
Lowest to $0.1003
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0796 $50.1480
1,530+ $0.0654 $100.0620
2,370+ $0.0633 $150.0210
3,265+ $0.0613 $200.1445
4,225+ $0.0592 $250.1200
5,650+ $0.0531 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,005 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess