EN
  • EN
  • DE

CGA1A2X7R1H471K

Part No CGA1A2X7R1H471K
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820363-CGA1A2X7R1H471K
Ultra Librarian 3D Model Ultra Librarian CGA1A2X7R1H471K CAD Model

Description

The TDK Corporation 820363-CGA1A2X7R1H471K is an electronic component used in various electronic devices. It is manufactured by TDK Corporation.

    You May Also Be Interested in

    TDK Corporation
    CAP CER 700PF 30KV Z5T DISK
    Need more? Email Us
    TDK Corporation
    CAP CER 1700PF 30KV Z5T DISK
    Need more? Email Us
    Pulse
    CAP CER 0.047UF 50V X7R 0805
    Need more? Email Us
    Kemet
    CAP CER 2200PF 440VAC Y5V RADIAL
    Need more? Email Us
    TDK Corporation
    CAP CER 0.1UF 4V X7S 0805
    Need more? Email Us
    Murata Electronics North America
    CAP CER 2PF 50V C0G/NP0 RADIAL
    Need more? Email Us
    TDK Corporation
    CAP CER 250PF 25KV Y5P DISK
    Need more? Email Us
    Murata Electronics North America
    CAP CER 1000PF 100V NP0 RADIAL
    Need more? Email Us
    Songtian Electronics Co., LTD.
    CAP CER 150PF 250V Y5P RADIAL
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.7023
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $17.6608
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.7023
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    240+ $0.2449 $58.7760
    575+ $0.2010 $115.5750
    890+ $0.1952 $173.7280
    1,230+ $0.1883 $231.6090
    1,585+ $0.1825 $289.2625
    2,130+ $0.1629 $346.9770
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 30,000 pieces
    MOQ: 240 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess