The CGA3E2X7R1H103KT0Y0N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely utilized in electronic circuits for decoupling, bypass, filtering, and general-purpose applications. This specific capacitor is designed for surface mount technology (SMT), which allows for efficient automated assembly and compact circuit designs.
Applications
- Decoupling in digital circuits
- Bypass capacitors in power supplies
- Filtering in signal processing circuits
- General electronic circuit applications
Features
- Ceramic dielectric
- Surface Mount Technology (SMT)
- High capacitance stability
- Compact size
- RoHS compliant
Benefits
- Provides stable and reliable decoupling
- Reduces noise and unwanted signals
- Enables compact and high-density circuit designs
- Suitable for automated assembly processes
Additional Details
The '103' in the part number likely indicates a capacitance value of 10,000 pF or 10 nF (10 x 10^3 pF). The '1H' indicates a voltage rating of 50V. The 'X7R' dielectric indicates a Class 2 ceramic capacitor with a temperature coefficient of ±15% over the temperature range of -55°C to +125°C. The 'K' indicates a capacitance tolerance of ±10%. This type of capacitor is commonly used in applications where moderate capacitance stability is required, such as in general-purpose decoupling and filtering circuits.