EN
  • EN
  • DE

CGA4J3X7R1H105KT0Y0N

Part No CGA4J3X7R1H105KT0Y0N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 722947-CGA4J3X7R1H105KT0Y0N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CGA4J3X7R1H105KT0Y0N CAD Model

Description

The CGA4J3X7R1H105KT0Y0N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications requiring stable performance and high reliability. It utilizes an X7R dielectric, known for its consistent performance across a broad temperature range. The CGA series is recognized for its compact size and suitability for a variety of electronic circuits.

Applications

  • Bypass Capacitors: Used to suppress noise and stabilize voltage in both analog and digital circuits.
  • Decoupling Capacitors: Provides clean power by decoupling power rails in integrated circuits and microcontrollers.
  • Smoothing Capacitors: Reduces voltage ripple in power supplies, ensuring stable operation.
  • Filtering Applications: Used in filter circuits to remove unwanted frequency components.
  • General Circuit Stabilization: Enhances the overall stability and reliability of electronic devices.

Features

  • X7R Dielectric: Offers stable capacitance over a wide temperature range.
  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a compact form factor.
  • Small Form Factor: Enables high-density mounting on PCBs.
  • High Reliability: Ensures consistent performance and long operational life.
  • RoHS Compliance: Adheres to environmental regulations for hazardous materials.

Benefits

  • Stable Performance: The X7R dielectric minimizes capacitance variations with temperature, ensuring reliable circuit operation under varying conditions.
  • Space Efficiency: The small size allows for efficient use of PCB space, enabling compact designs.
  • Noise Reduction: Effectively reduces noise and voltage fluctuations, enhancing circuit performance.
  • Enhanced Stability: Contributes to the overall stability and reliability of electronic circuits.
  • Versatile Application: Suitable for a wide range of electronic applications due to its stable properties and robust design.

Specifications

The CGA4J3X7R1H105KT0Y0N capacitor features a capacitance of 1 µF (105). It is rated for a voltage of 50 VDC. Its operating temperature ranges from -55°C to +125°C. The capacitance tolerance is ±10%. The case size is commonly 0805. The termination is typically nickel barrier with tin plating for superior solderability and long-term reliability.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 1UF 10V X5R 0402
Lowest to $0.0266
AVX Corp/Kyocera Corp
CAP CER 220PF 100V X7R 0603
Need more? Email Us
TDK Corporation
CAP CER 10000PF 10V X7R 0201
Need more? Email Us
Taiyo Yuden
CAP CER 1000PF 16V X7R 01005
Need more? Email Us
TDK Corporation
CAP CER 1UF 16V X7R 0603
Lowest to $0.0583
Walsin Technology Corporation
CAP CER 1000PF 50V C0G/NP0 0402
Lowest to $0.0117
Murata Electronics North America
CAP CER 12PF 50V C0G/NP0 0402
Need more? Email Us
Taiyo Yuden
CAP CER 0.22UF 100V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 10UF 10V X6S 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,330+ $0.0377 $50.1410
3,240+ $0.0309 $100.1160
5,000+ $0.0300 $150.0000
6,900+ $0.0290 $200.1000
8,930+ $0.0280 $250.0400
11,955+ $0.0251 $300.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398,451 pieces
MOQ: 1330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess