EN
  • EN
  • DE

CKCA43C0G1H151KT

Part No CKCA43C0G1H151KT
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 150 pF
Mounting SMD (SMT)
Case / Package 1206
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Elements 4
RoHS Compliant
Termination SMD/SMT
Tolerance 10 %
Win Source Part Number 1052097-CKCA43C0G1H151KT
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CKCA43C0G1H151KT CAD Model

Description

The CKCA43C0G1H151KT is a leaded ceramic capacitor manufactured by TDK Corporation. It features a capacitance of 150 pF, a voltage rating of 50V, and uses a C0G (NP0) dielectric material. The capacitor is designed for applications requiring high stability and low loss, particularly in high-frequency circuits.

Applications

  • High-Frequency Circuits: Used in RF circuits, oscillators, and filters where stable capacitance is critical.
  • Timing Circuits: Employed in precision timing circuits where low drift is required.
  • Sensor Applications: Utilized in sensor circuits where stable capacitance is needed for accurate measurements.
  • Audio Circuits: Used in high-quality audio circuits for signal coupling and filtering.
  • Medical Equipment: Incorporated into medical devices requiring high reliability and stability.

Features

  • Capacitance of 150 pF: Provides a specific capacitance value for circuit design requirements.
  • Voltage Rating of 50V: Can withstand voltages up to 50V without failure.
  • C0G (NP0) Dielectric: Offers excellent capacitance stability over temperature and voltage variations.
  • Leaded Design: Provides easy through-hole mounting for reliable connection.
  • Low Dissipation Factor: Minimizes energy loss in high-frequency applications.

Benefits

  • High Stability: C0G dielectric ensures minimal capacitance change with temperature and voltage.
  • Low Loss: Low dissipation factor reduces energy losses in high-frequency circuits.
  • Reliable Performance: Provides stable and consistent performance in demanding applications.
  • Easy Installation: Leaded design simplifies mounting and soldering.
  • Long Service Life: Ceramic construction ensures long-term reliability.

Additional Details

The CKCA43C0G1H151KT typically has a capacitance tolerance of ±10%. The lead spacing is designed for standard through-hole PCB layouts. The capacitor body is often coated with a protective epoxy resin. For comprehensive technical data, including dimensions, temperature coefficient, and soldering recommendations, refer to the official TDK datasheet.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess