EN
  • EN
  • DE

CKD510JB1E104ST000N

Part No CKD510JB1E104ST000N
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2013+
Reference case 0805L
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 709895-CKD510JB1E104ST000N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CKD510JB1E104ST000N CAD Model

Description

The CKD510JB1E104ST000N is a ceramic capacitor manufactured by TDK Corporation. It's a multilayer ceramic capacitor (MLCC) primarily used for bypass and decoupling applications within electronic circuits. The capacitor's design and composition are tailored to provide stable capacitance and reliable performance in a variety of operating conditions.

Applications

  • Bypass Capacitors: Shunting unwanted AC signals to ground, preventing them from affecting other components in the circuit. This is especially crucial for high-frequency circuits.
  • Decoupling Capacitors: Providing a local energy source for integrated circuits, ensuring stable voltage levels and reducing noise caused by switching activities.
  • Filtering: Used in filter circuits to smooth out voltage variations or remove specific frequency components from a signal.
  • General-Purpose Applications: Suitable for a wide range of general-purpose applications where a stable and reliable capacitance is needed.

Features

  • Capacitance Value: 100nF (0.1µF) capacitance, which is a common value for bypass and decoupling applications.
  • Voltage Rating: 25V voltage rating, making it suitable for many low-voltage applications.
  • JB Dielectric: JB dielectric material offers good stability over temperature and voltage.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits

  • Noise Reduction: Effectively reduces noise and voltage fluctuations in electronic circuits, improving overall system performance.
  • Stable Performance: Provides stable capacitance over a range of temperatures and voltages.
  • Reliable Operation: TDK capacitors are known for their high reliability and long lifespan.
  • Easy Assembly: Designed for automated assembly, reducing manufacturing costs and improving production efficiency.
  • Environmentally Friendly: Complies with RoHS regulations, minimizing environmental impact.

Technical Specifications

  • Capacitance: 100nF (0.1µF)
  • Capacitance Tolerance: ±10%
  • Voltage Rating: 25V
  • Dielectric Material: JB
  • Operating Temperature Range: -25°C to +85°C (Typical for JB dielectric)
  • Termination: Surface Mount (SMD)
  • Size: Package size will be according to EIA standard, like 0805, 0603, etc. Check the specific datasheet for exact dimensions.

Important Note: Always consult the official TDK datasheet for the most accurate and complete technical specifications and application guidelines.

You May Also Be Interested in

Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Torex Semiconductor Ltd
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Mini-Circuits
RF Transformer
Lowest to $5.7750

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess