The CLF7045NIT-471M is a TDK Corporation wound ferrite inductor designed for use in power circuits. This inductor offers a combination of high inductance, low DC resistance, and high current capabilities, making it suitable for a range of power supply and filtering applications. Its shielded construction minimizes electromagnetic interference (EMI).
Applications
- DC-DC converters
- Power supplies for industrial equipment
- Noise filters in power lines
- Buck, boost, and buck-boost converters
- LED Drivers
Features
- Wound ferrite core
- Compact size: 7.3 x 7.3 x 4.5 mm
- Inductance: 470 μH
- Tolerance: ±20%
- Low DC resistance
- High current handling capacity
- Shielded construction
Benefits
- Reduced EMI due to shielded construction
- High efficiency due to low DC resistance
- Stable performance over temperature
- Reliable power handling capabilities
- Compact footprint for space-constrained designs
Additional Details
The CLF7045NIT-471M's ferrite core contributes to its high inductance value. The shielded construction ensures that electromagnetic interference is minimized, which is crucial in sensitive electronic circuits. The specific saturation current and DC resistance can be found in the TDK datasheet for this component. The terminations are designed for surface mount soldering. This inductor is suitable for automated assembly processes. This part is RoHS compliant.