EN
  • EN
  • DE

DEA202170LT-5076A1

Part No DEA202170LT-5076A1
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964491-DEA202170LT-5076A1
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DEA202170LT-5076A1 CAD Model

Description

The TDK DEA202170LT-5076A1 is a high-frequency multilayer chip antenna designed for compact wireless devices. This antenna offers excellent performance in a small form factor, making it ideal for applications where space is limited.

Applications

  • Bluetooth devices
  • Wireless LAN (WLAN) applications
  • Zigbee devices
  • GPS devices
  • Wearable electronics (smartwatches, fitness trackers)
  • IoT (Internet of Things) devices

Features

  • Compact Size: Small footprint (2.0 x 1.25 x 0.9 mm) for space-constrained applications.
  • High Efficiency: Provides excellent radiation efficiency for reliable wireless communication.
  • Surface Mount Technology (SMT): Easy to integrate into PCB assembly processes.
  • Multilayer Structure: Offers stable performance and consistent characteristics.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS directives.
  • Impedance: 50 Ohms
  • Frequency Range: Typically designed for 2.4 GHz band

Benefits

  • Space Saving: The compact size allows for integration into small devices without compromising performance.
  • Reliable Wireless Communication: High efficiency ensures strong and stable wireless connections.
  • Easy Integration: SMT compatibility simplifies the manufacturing process and reduces assembly costs.
  • Stable Performance: The multilayer structure provides consistent performance across a wide range of operating conditions.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Additional Details

The DEA202170LT-5076A1 chip antenna is designed to be matched to a 50-ohm impedance, which is crucial for optimal performance. The antenna's performance can be further optimized by careful PCB layout and component selection. Proper grounding and impedance matching are essential for achieving the best possible range and signal strength.

Technical Specifications:

  • Part Number: DEA202170LT-5076A1
  • Manufacturer: TDK Corporation
  • Dimensions: 2.0 x 1.25 x 0.9 mm
  • Frequency Range: 2.4 GHz (typical)
  • Impedance: 50 Ohms
  • Mounting Style: Surface Mount (SMT)
  • Polarization: Linear
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0114
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1282 $50.6390
955+ $0.1052 $100.4660
1,475+ $0.1019 $150.3025
2,030+ $0.0986 $200.1580
2,625+ $0.0954 $250.4250
3,510+ $0.0855 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,590 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess