EN
  • EN
  • DE

DPX105850DT-6018A1

Part No DPX105850DT-6018A1
Manufacturer TDK Corporation
Catalog RF Multiplexers
Description MULTILAYER DIPLEXER FOR 2400 - 2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 11 Weeks
Features RF Diplexer 2.4GHz ~ 2.5GHz / 5.15GHz ~ 5.85GHz 0402 (1005 Metric), 4 PC Pad
Manufacturer TDK Corporation
Series DPX
Package Reel - TR
Mounting Surface Mount
Package 0402 (1005 Metric), 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 445-181438-2, 445-181438-1, 445-181438-6
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869239-DPX105850DT-6018A1
Ultra Librarian 3D Model Ultra Librarian DPX105850DT-6018A1 CAD Model

Description

The TDK Corporation DPX105850DT-6018A1 RF Diplexer is a 2.4GHz ~ 2.5GHz / 5.15GHz ~ 5.85GHz diplexer with 0402 (1005 Metric), 4 PC Pad package.

  • Manufacturer: TDK Corporation
  • Product Name: DPX105850DT-6018A1
  • Frequency Range: 2.4GHz ~ 2.5GHz / 5.15GHz ~ 5.85GHz
  • Package: 0402 (1005 Metric), 4 PC Pad
  • Mounting Type: Surface Mount
  • Category: RF/IF and RFID
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Production Lead Time: 11 weeks (Estimated)
  • Package Type: Reel - TR
  • Quantity per Package: 10000
  • MSL: 1 (Unlimited)
  • HTSUS: 8548.90.0100
  • Other Part Numbers: 445-181438-2, 445-181438-1, 445-181438-6

You May Also Be Interested in

Pulse
2012 2.4/5GHZ DPX TYPEHG
Need more? Email Us
Pulse
RF DIPLEXER 2.45/5.425GHZ 0805
Need more? Email Us
Pulse
2012 1.575/2.4/5GHZ TRIPLEXER TY
Need more? Email Us
Pulse
2012 1.575/2.4/5GHZ TPX TYPEJB
Need more? Email Us
Pulse
2520 617~1511/1710~2690MHZ DPX T
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGQ
Need more? Email Us
Pulse
2012 0.7-0.9GHZ, 1.71-2.69GGHZ D
Need more? Email Us
Pulse
1608 0.7-2.1/2.3-3.8G CPL TYPEKC
Need more? Email Us
Pulse
2012 DC~3400/8200~10750MHZ DPX T
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5121 $58.8915
245+ $0.4791 $117.3795
375+ $0.4626 $173.4750
540+ $0.4296 $231.9840
700+ $0.4130 $289.1000
875+ $0.3966 $347.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess