EN
  • EN
  • DE

DPX202690DT-4203A1SJ

Part No DPX202690DT-4203A1SJ
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821878-DPX202690DT-4203A1SJ
Ultra Librarian 3D Model Ultra Librarian DPX202690DT-4203A1SJ CAD Model

Description

The DPX202690DT-4203A1SJ is a multilayer chip balun from TDK Corporation, designed for impedance matching and balanced-to-unbalanced signal conversion in various RF applications. This component is typically used to connect single-ended and differential circuits, ensuring optimal signal transfer and performance.

Applications:

  • Bluetooth modules
  • Wi-Fi modules
  • Zigbee modules
  • Wireless LAN devices
  • Mobile communication devices
  • GPS receivers

Features:

  • Compact size: Allows for easy integration into small electronic devices.
  • Surface mount device (SMD): Facilitates automated assembly and high-volume manufacturing.
  • Excellent impedance matching: Ensures optimal signal transfer between balanced and unbalanced circuits.
  • Low insertion loss: Minimizes signal degradation during conversion.
  • High common mode rejection ratio: Reduces unwanted noise and interference.
  • Stable performance over temperature: Maintains consistent performance across a wide temperature range.

Benefits:

  • Improved signal integrity: Provides clean and efficient signal conversion.
  • Reduced component count: Integrates balun functionality into a single chip.
  • Simplified circuit design: Eases the process of connecting balanced and unbalanced circuits.
  • Enhanced system performance: Optimizes signal transfer and minimizes noise.
  • Cost-effective solution: Offers a balance of performance and affordability.

Additional Details:

The DPX202690DT-4203A1SJ operates within a specific frequency range tailored for wireless communication standards such as Bluetooth and Wi-Fi. The component employs advanced multilayer ceramic technology to achieve its compact size and high performance. Its surface mount package ensures easy and efficient assembly.

This balun is designed to meet stringent industry standards for reliability and environmental protection. Its impedance matching characteristics are specifically tuned to ensure optimal signal transfer between the RF transceiver and the antenna. For detailed specifications, including impedance ratio, insertion loss, and common mode rejection ratio, please refer to the TDK product datasheet.

The device's robust design ensures stable performance even under demanding environmental conditions. Its use in wireless modules helps to reduce interference and enhance overall system reliability.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess