EN
  • EN
  • DE

GLC2518T330K

Part No GLC2518T330K
Manufacturer TDK Corporation
Catalog OEM Parts (F - I)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060815-GLC2518T330K
Categories OEM Parts(F-I)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GLC2518T330K CAD Model

Description

The GLC2518T330K is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are commonly used in electronic circuits for decoupling, bypassing, filtering, and energy storage. This particular capacitor is a surface-mount device (SMD) designed for automated assembly. The '330K' likely indicates its capacitance value and tolerance.

Applications

  • Decoupling capacitors in power supplies
  • Bypass capacitors in digital circuits
  • Filtering capacitors in analog circuits
  • Timing circuits
  • Resonant circuits
  • Smoothing capacitors

Features

  • Multilayer Ceramic Capacitor (MLCC)
  • Surface Mount Device (SMD)
  • Case Size: 2518 (EIA 2518)
  • Capacitance: 33pF
  • Capacitance Tolerance: ±10% (K)
  • Voltage Rating: Typically 50V or 100V (depending on specific datasheet)
  • Temperature Coefficient: COG (NP0)
  • RoHS Compliant

Benefits

  • Provides stable capacitance over temperature
  • Small size for high-density circuit designs
  • High reliability and long lifespan
  • Suitable for high-frequency applications
  • RoHS compliant, environmentally friendly

Additional Details

The GLC2518T330K capacitor is a COG (NP0) type capacitor, meaning it exhibits a very stable capacitance over a wide temperature range. This is essential for applications requiring precise and consistent performance. The 2518 case size indicates the physical dimensions of the capacitor, enabling easy placement and soldering on PCBs. The 33pF capacitance is appropriate for high-frequency circuits. The K tolerance indicates a capacitance tolerance of ±10%. The voltage rating depends on the specific series and should be confirmed with the datasheet. This capacitor is typically used where stability and reliability are critical factors.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Dell
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess