EN
  • EN
  • DE

LGJ12565TS-221M1R0-H

Part No LGJ12565TS-221M1R0-H
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 220UH 1.2A 273MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 220 µH
Tolerance ±20%
Current Rating (Amps) 1.2 A
Current - Saturation (Isat) 1A
Shielding Shielded
DC Resistance (DCR) 273mOhm
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting Type Surface Mount
Case / Package Nonstandard
Size / Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height - Seated (Max) 0.256\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1532510-LGJ12565TS-221M1R0-H
Ultra Librarian 3D Model Ultra Librarian LGJ12565TS-221M1R0-H CAD Model

Description

N

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess