EN
  • EN
  • DE

LTF3020T-2R2N-D

Part No LTF3020T-2R2N-D
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 2.2UH 1.58A 77MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 2.2 µH
Tolerance ±30%
Current Rating (Amps) 1.58 A
Current - Saturation (Isat) 1.2A
Shielding Shielded
DC Resistance (DCR) 77mOhm Max
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 150°C
Inductance Frequency - Test 1 MHz
Mounting Type Surface Mount
Case / Package Nonstandard
Size / Dimension 0.177" L x 0.118" W (4.50mm x 3.00mm)
Height - Seated (Max) 0.079\
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1532528-LTF3020T-2R2N-D
Ultra Librarian 3D Model Ultra Librarian LTF3020T-2R2N-D CAD Model

Description

N

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Lowest to $0.1543

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess