EN
  • EN
  • DE

LTF4022T-100M-D

Part No LTF4022T-100M-D
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 10UH 1.2A 190 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 11 Weeks
Features Shielded Wirewound Inductor 190mOhm 2-SMD
Manufacturer TDK Corporation
Series LTF4022-D
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 2-SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 445-16202-2, LTF4022T-100M-D-ND, 445-16202-1, 445-16202-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924446-LTF4022T-100M-D
Ultra Librarian 3D Model Ultra Librarian LTF4022T-100M-D CAD Model

Description

The TDK Corporation 924446-LTF4022T-100M-D is a high-popularity shielded wirewound inductor with a resistance of 190mOhm and a 2-SMD package.

  • Resistance: 190mOhm
  • Package: 2-SMD
  • Series: LTF4022-D
  • Operating Temperature: -40°C to 150°C
  • Package: reel-TR
  • Estimated Production Lead Time: 11 weeks

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0346 $62.0760
140+ $0.8489 $118.8460
215+ $0.8224 $176.8160
295+ $0.7958 $234.7610
380+ $0.7694 $292.3720
505+ $0.6898 $348.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess