EN
  • EN
  • DE

LTF5022T-1R8N3R6-LC

Part No LTF5022T-1R8N3R6-LC
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description Inductor Power Shielded Wirewound 1.8uH 30% 100KHz Ferrite 3.8A 0.032Ohm DCR T/R / FIXED IND 1.8UH 3.8A 32 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 1.8μH
Tolerance ±30%
Current Rating 3.8A
Current - Saturation 3.6A
DC Resistance (DCR) 32 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.087" (2.20mm)
Win Source Part Number 020691-LTF5022T-1R8N3R6-LC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTF
Introduction Date November 11, 2010
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian LTF5022T-1R8N3R6-LC CAD Model

Description

The TDK Corporation LTF5022T-1R8N3R6-LC is a wirewound type inductor with the following specifications:

  • Current Rating: 3.8A
  • Inductance: 1.8µH
  • Height: 0.087" (2.20mm)
  • Mounting Type: SMD (SMT)
  • Tolerance: ±30%
  • Core Material: Ferrite
  • Supply and Demand: Balanced
  • Compliance: Halogen-free
  • Expected Lifespan: Until 2023
  • Applications: Inductors, Coils, and Chokes

You May Also Be Interested in

Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess