EN
  • EN
  • DE

MEM2012T25R0T4D1

Part No MEM2012T25R0T4D1
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description 3-terminal Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078535-MEM2012T25R0T4D1
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MEM2012T25R0T4D1 CAD Model

Description

The MEM2012T25R0T4D1 is a multilayer chip EMI filter from TDK Corporation, designed to suppress electromagnetic interference (EMI) in electronic circuits. It's a compact component suitable for a variety of applications where noise reduction is critical.

Applications:

  • Mobile Phones: Used to filter noise in audio and data lines, ensuring clear communication.
  • Tablets and Laptops: Implemented to reduce EMI from internal components, preventing interference with wireless communication.
  • Digital Cameras: Employed to minimize noise affecting image sensors and signal processing circuits.
  • Wearable Devices: Utilized in smartwatches and fitness trackers to filter noise in sensitive electronic circuits.
  • Audio Equipment: Implemented in amplifiers and audio players to reduce noise in the signal path.

Features:

  • Compact Size: The 2012 package (2.0 x 1.2 mm) allows for high-density mounting on PCBs.
  • Multilayer Structure: Provides excellent noise suppression characteristics over a broad frequency range.
  • High Attenuation: Offers significant attenuation of EMI signals, improving signal integrity.
  • Low DC Resistance: Minimizes signal loss and voltage drop across the filter.
  • RoHS Compliant: Ensures compliance with environmental regulations, making it suitable for global markets.

Benefits:

  • Improved Signal Integrity: Reduces EMI, leading to cleaner signals and improved performance of electronic devices.
  • Enhanced Reliability: Protects sensitive circuits from noise-induced malfunctions, increasing the lifespan of devices.
  • Reduced Noise: Effectively filters out unwanted noise, enhancing the user experience in audio and video applications.
  • Smaller Footprint: Compact size allows for integration in space-constrained applications.
  • Simplified Design: Easier integration into circuit designs due to its standardized package and performance characteristics.

Specifications:

The MEM2012T25R0T4D1 has an impedance of 25 ohms at 100 MHz. It has a rated current and operating temperature range designed for general consumer applications. Its multilayer structure enables a high self-resonant frequency, allowing it to effectively filter out noise across a wide spectrum.

This EMI filter is manufactured using advanced ceramic materials and thin-film technology to achieve its high performance and reliability. It is designed to be compatible with standard surface mount technology (SMT) assembly processes, ensuring ease of manufacturing.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess