EN
  • EN
  • DE

MHQ0402PSA3N2BT000

Part No MHQ0402PSA3N2BT000
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 3.2NH 250MA 650MOHM SM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 11 Weeks
Features 3.2 nH Shielded Multilayer Inductor 250 mA 650mOhm Max 01005 (0402 Metric)
Manufacturer TDK Corporation
Series MHQ-PSA
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 01005 (0402 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 445-174646-2, 445-174646-1, 445-174646-6
Quantity per package 20000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884606-MHQ0402PSA3N2BT000
Ultra Librarian 3D Model Ultra Librarian MHQ0402PSA3N2BT000 CAD Model

Description

The MHQ0402PSA3N2BT000 is a multilayer ceramic inductor manufactured by TDK Corporation. This inductor is designed for high-frequency applications and is known for its small size and high Q-factor. It's commonly used in RF circuits, impedance matching, and filter circuits.

Applications

  • RF circuits
  • Impedance matching
  • Filter circuits
  • Wireless communication devices
  • Mobile phones

Features

  • High Q-factor
  • Small size
  • Multilayer ceramic construction
  • Excellent self-resonant frequency
  • Surface mount design

Benefits

  • Efficient energy storage and low losses in RF circuits
  • Compact size allows for high-density circuit designs
  • Stable performance at high frequencies
  • Suitable for automated assembly processes
  • Ideal for miniaturized electronic devices

Additional Details

The MHQ0402PSA3N2BT000 has an inductance of 3.2nH. The tolerance is typically ±0.1nH or ±5% (depending on the specific datasheet details). The self-resonant frequency (SRF) is high, usually in the GHz range. The operating temperature range is -55°C to +125°C. This inductor is a surface mount device (SMD) and comes in a 0402 package size. It is RoHS compliant.

These multilayer ceramic inductors are designed for demanding high-frequency applications, offering a combination of small size, high Q-factor, and stable performance. Their robust construction and suitability for automated assembly make them ideal for use in miniaturized electronic devices.

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2,255+ $0.0256 $57.7280
5,465+ $0.0212 $115.8580
8,475+ $0.0205 $173.7375
11,700+ $0.0198 $231.6600
15,065+ $0.0192 $289.2480
20,275+ $0.0171 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 2255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess