EN
  • EN
  • DE

MLF1005A1R0KT000

Part No MLF1005A1R0KT000
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description SMD / SMT Inductors (Coils), L=1μH, L x W x T :
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079095-MLF1005A1R0KT000
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLF1005A1R0KT000 CAD Model

Description

The MLF1005A1R0KT000 is a multilayer ferrite chip inductor manufactured by TDK Corporation. This compact inductor is designed for use in high-frequency circuits and provides effective filtering and impedance matching capabilities. Its small size makes it well-suited for portable and miniaturized electronic devices.

Applications

  • Mobile Communication Devices: Used for impedance matching in antenna circuits and RF front-ends.
  • Wireless LAN (WLAN) Modules: Employed in filters and matching networks to enhance signal quality.
  • Bluetooth Modules: Integrated for impedance matching and noise suppression in Bluetooth circuits.
  • High-Frequency Circuits: Utilized in various RF applications for tuning and filtering.
  • Wearable Devices: Suitable for compact designs requiring high-frequency performance.

Features

  • Multilayer Ferrite Construction: Offers stable inductance and high reliability.
  • Small Size (1005): Allows for space-saving designs in compact devices.
  • High Q-Factor: Provides efficient energy storage and minimal energy losses.
  • Excellent Solderability: Ensures reliable connection to circuit boards.
  • RoHS Compliant: Complies with environmental regulations restricting hazardous substances.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference in RF circuits.
  • Enhanced Impedance Matching: Optimizes signal transfer between different circuit components.
  • Reduced Power Consumption: Minimizes energy losses with its high Q-factor and low resistance.
  • Smaller Device Size: Allows for the creation of more compact and portable electronic devices.
  • Increased Reliability: Ensures stable and consistent performance over long periods.

Specifications

The MLF1005A1R0KT000 inductor has a size of 1.0 x 0.5 x 0.5 mm. It features an inductance value of 1.0nH and is designed for applications requiring precise inductance control and high-frequency performance. The specific rated current and self-resonant frequency (SRF) details should be verified with the manufacturer's datasheet. Its operating temperature range typically spans from -55°C to +125°C, making it suitable for harsh environmental conditions.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess