EN
  • EN
  • DE

MLF1608A2R7KT000

Part No MLF1608A2R7KT000
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 754914-MLF1608A2R7KT000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLF1608A2R7KT000 CAD Model

Description

The MLF1608A2R7KT000 is a multilayer ceramic chip inductor manufactured by TDK Corporation. Designed for high-frequency applications, this inductor is commonly used in RF circuits for impedance matching, filtering, and tuning. Its compact size and stable performance make it suitable for a wide range of electronic devices.

Applications

  • Mobile Phones: Utilized in RF front-end modules for impedance matching in antenna circuits.
  • Wireless LAN (WLAN) Devices: Employed in filter circuits and antenna matching networks.
  • Bluetooth Modules: Integrated into matching networks and filtering sections.
  • GPS Receivers: Used in RF sections for filtering and impedance matching.
  • High-Frequency Circuits: General purpose use in RF and microwave applications.

Features

  • Multilayer Ceramic Construction: Provides high Q-factor and stable inductance.
  • Small Size: Compact 1608 footprint for high-density mounting.
  • High Self-Resonant Frequency: Enables operation at high frequencies with minimal losses.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Improved Signal Integrity: Provides effective filtering of unwanted noise and harmonics.
  • Enhanced Circuit Performance: Optimizes circuit performance through precise inductance values.
  • Reduced Board Space: Enables miniaturization of electronic devices.
  • Reliable Operation: Offers stable performance under various operating conditions.
  • Cost-Effective Solution: Provides a balance of performance and cost for diverse applications.

Additional Details

The MLF1608A2R7KT000 is part of TDK's MLF series, known for its reliability and precision. The specific inductance value of 2.7nH is critical for its applications in RF circuits. The component is designed for automated assembly to reduce manufacturing costs. It is built to withstand reflow soldering processes according to industry standards. TDK emphasizes the durability of their components through rigorous testing procedures. This inductor's performance characteristics, such as its self-resonant frequency (SRF) and Q-factor, make it suitable for high-frequency filter designs. The materials used in the MLF1608A2R7KT000 are selected to provide stable and consistent performance. The component's construction ensures excellent mechanical strength, even in demanding conditions. This part is designed to minimize electromagnetic interference (EMI) within electronic circuits. The inductor contributes to overall circuit stability and efficiency. It is commonly used in impedance matching networks to optimize the power transfer between different components. The high Q-factor helps to minimize losses in the circuit, resulting in improved efficiency. The MLF1608A2R7KT000 is also suitable for use in power amplifiers and low-noise amplifiers (LNAs). The stable inductance value helps to maintain the performance of these circuits over time. The product undergoes rigorous testing to ensure that it meets TDK's strict quality standards. It is designed to withstand the high temperatures and harsh conditions encountered in reflow soldering processes. The use of environmentally friendly materials makes it a sustainable choice for electronic designs. The component is supplied in tape and reel packaging for automated pick-and-place.

You May Also Be Interested in

Intel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Tyco Electronics
Lowest to $1.1071
Microchip Technology
Lowest to $6.2562
Spansion
Need more? Email Us
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5682
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess