EN
  • EN
  • DE

MLF3216A2R2KT000

Part No MLF3216A2R2KT000
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079100-MLF3216A2R2KT000
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLF3216A2R2KT000 CAD Model

Description

The MLF3216A2R2KT000 is a multilayer chip inductor manufactured by TDK Corporation. Designed for high-frequency circuits, this inductor provides efficient filtering and impedance matching. Its small size makes it ideal for modern, compact electronic devices.

Applications

  • Mobile Communication Devices: Used in RF filters and impedance matching networks for mobile phones.
  • Wireless LAN (WLAN) Systems: Integrated in signal processing circuits to enhance signal quality in WLAN devices.
  • Bluetooth Modules: Employed in matching circuits to optimize signal transmission efficiency in Bluetooth applications.
  • High-Frequency Circuits: Utilized for tuning and filtering in various RF applications.
  • Consumer Electronics: Found in products such as smartphones, tablets, and wearable devices.

Features

  • Multilayer Construction: Ensures high reliability and consistent performance.
  • Compact Size (3216): Suitable for space-saving designs in compact electronic devices.
  • High Q-Factor: Provides efficient energy storage and minimizes energy losses.
  • Excellent Solderability: Ensures reliable connection to circuit boards.
  • RoHS Compliant: Meets environmental standards by restricting the use of hazardous substances.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference in RF circuits.
  • Enhanced Impedance Matching: Optimizes signal transfer between different circuit components.
  • Reduced Power Consumption: Minimizes energy loss due to its high Q-factor and low resistance.
  • Smaller Device Size: Allows for the creation of more compact and portable electronic devices.
  • Increased Reliability: Ensures stable and consistent performance over a long lifespan.

Specifications

The MLF3216A2R2KT000 inductor has a size of 3.2 x 1.6 x 1.1 mm. It features an inductance value of 2.2nH and is designed for applications requiring precise inductance control and high-frequency performance. The specific rated current and self-resonant frequency (SRF) details can be found in the manufacturer's datasheet. Its operating temperature range typically spans from -55°C to +125°C.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess