EN
  • EN
  • DE

MLF3216DR12KT000

Part No MLF3216DR12KT000
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079102-MLF3216DR12KT000
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLF3216DR12KT000 CAD Model

Description

The MLF3216DR12KT000 is a multilayer chip inductor manufactured by TDK Corporation. This inductor is designed for use in high-frequency applications, providing effective filtering and impedance matching functionalities. Its compact size renders it suitable for portable and miniaturized electronic devices where board space is at a premium.

Applications

  • Mobile Communication Devices: Used within RF filters and impedance matching networks of mobile phones.
  • Wireless LAN (WLAN) Systems: Integrated into signal processing circuits to improve signal quality in WLAN equipment.
  • Bluetooth Modules: Utilized in matching circuits to optimize signal transmission efficiency for Bluetooth applications.
  • High-Frequency Circuits: Employed for tuning and filtering purposes in various RF-based designs.
  • Consumer Electronics: Commonly found in products such as smartphones, tablets, and wearable devices.

Features

  • Multilayer Construction: Guarantees enhanced reliability and stable performance characteristics.
  • Compact Size (3216): Facilitates space-saving designs within compact electronic devices.
  • High Q-Factor: Ensures efficient energy storage capabilities while minimizing associated energy losses.
  • Excellent Solderability: Promises reliable connection to circuit boards during assembly.
  • RoHS Compliant: Complies with environmental regulations through the restriction of hazardous substances.

Benefits

  • Improved Signal Quality: Effectively filters unwanted noise and interference present in RF circuits.
  • Enhanced Impedance Matching: Optimizes signal transfer between differing circuit components.
  • Reduced Power Consumption: Minimizes energy loss due to a high Q-factor coupled with low resistance.
  • Smaller Device Size: Enables the creation of more compact and portable electronic devices.
  • Increased Reliability: Ensures stable and consistent performance over a prolonged operational lifespan.

Specifications

The MLF3216DR12KT000 inductor measures 3.2 x 1.6 x 1.1 mm. It has an inductance value of 0.12 μH (120 nH). Detailed specifications, including rated current and self-resonant frequency (SRF), can be found in the manufacturer's datasheet. The typical operating temperature range spans from -55°C to +125°C.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess