EN
  • EN
  • DE

IBM 04N2598 - IBM PROCESSOR CAPACITY CARD CCIN 2250

Part No IBM 04N2598 - IBM PROCESSOR CAPACITY CARD CCIN 2250
Manufacturer IBM
Catalog CPU
Description IBM PROCESSOR CAPACITY CARD CCIN 2250
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416056-IBM 04N2598 - IBM PROCESSOR CAPACITY CARD CCIN 2250
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 04N2598 - IBM PROCESSOR CAPACITY CARD CCIN 2250 CAD Model

Description

The IBM 04N2598, also known as the IBM Processor Capacity Card with CCIN 2250, is a crucial hardware component designed to enhance and upgrade the processing capabilities of compatible IBM servers. This Capacity Card is engineered to increase the computational power available to the system, enabling it to handle higher workloads and improve overall performance. The CCIN 2250 is specifically tailored to fit into selected IBM servers, providing a seamless integration with the existing hardware and firmware. Its role is pivotal in scenarios where computational demands outpace the current capabilities of the server, necessitating an upgrade without the need for a complete system overhaul. The Processor Capacity Card works by unlocking additional processor cores within the system, effectively scaling the processing power to meet the growing demands of applications, databases, and virtualized environments. This scaling capability ensures that businesses can adapt to changing performance requirements with ease, maintaining optimal efficiency and productivity. Furthermore, the technology behind the Capacity Card emphasizes power efficiency and thermal management, ensuring that the increased performance does not come at the cost of higher energy consumption or heat output. This makes the IBM 04N2598 an environmentally friendly option for augmenting processing power. Overall, the IBM Processor Capacity Card is a strategic investment for organizations looking to enhance their server's capabilities in a cost-effective manner, ensuring they remain competitive by leveraging faster and more robust processing power to meet the challenges of modern IT demands.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess