EN
  • EN
  • DE

ZXMP3A16N8TC

Part No ZXMP3A16N8TC
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 30V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283486-ZXMP3A16N8TC
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXMP3A16N8TC CAD Model

Description

The ZXMP3A16N8TC is a P-Channel enhancement mode MOSFET from Zetex Semiconductors (now Diodes Incorporated). This MOSFET is designed for low voltage, high-speed switching applications. It features a low on-resistance (RDS(on)) to minimize power loss and is available in a compact package for space-constrained applications. Its optimized gate charge ensures fast switching speeds, making it suitable for DC-DC conversion and load switching in portable devices.

Applications

  • Load Switching: Used to efficiently control power to various loads in electronic systems.
  • DC-DC Converters: Employed in DC-DC converters for regulating voltage levels with high efficiency.
  • Power Management in Portable Devices: Ideal for use in smartphones, tablets, and laptops for optimized power control.
  • Battery Management Systems (BMS): Utilized in BMS for battery charging and discharging functions.
  • Backlight Inverters: Found in backlight inverters for controlling LED brightness.

Features

  • P-Channel MOSFET: Provides convenient high-side switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables rapid switching transitions for high-frequency applications.
  • Low Gate Charge (Qg): Reduces gate drive requirements and improves switching performance.
  • Compact Package: Allows for space-saving designs in portable devices.

Benefits

  • Improved Efficiency: Low RDS(on) minimizes conduction losses.
  • Fast Switching: Optimized gate charge enables high-speed switching.
  • Reduced Power Consumption: Low gate drive requirements minimize power consumption.
  • Compact Design: Small package footprint saves valuable board space.
  • Reliable Operation: Robust design ensures stable performance under various conditions.

Additional Details

The ZXMP3A16N8TC typically comes in a SOT23 package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The RDS(on) is usually specified at a particular gate-source voltage and drain current. The gate charge (Qg) is an important parameter indicating the amount of charge required to switch the MOSFET, affecting the switching speed. This MOSFET is RoHS compliant, meeting environmental standards. It is designed for applications requiring efficient and fast switching, such as power management in portable devices, where space and power efficiency are critical. Careful consideration of the thermal characteristics is essential for ensuring reliable operation within specified limits.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess