EN
  • EN
  • DE

MLG0603P0N6CTZ10

Part No MLG0603P0N6CTZ10
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831029-MLG0603P0N6CTZ10
Ultra Librarian 3D Model Ultra Librarian MLG0603P0N6CTZ10 CAD Model

Description

The MLG0603P0N6CTZ10 is a multilayer ceramic inductor manufactured by TDK Corporation. These inductors are designed for high-frequency applications where small size and high performance are critical. They are commonly used in mobile devices, wireless communication systems, and other electronic devices.

Applications

  • Mobile Phones
  • Wireless LAN Modules
  • Bluetooth Devices
  • RF Filters
  • Impedance Matching Circuits

Features

  • Inductance Value: 0.6 nH (nanohenries).
  • Small Size: 0603 package size (0.6mm x 0.3mm).
  • High Q Factor: Provides excellent performance at high frequencies.
  • Tight Tolerance: Offers precise inductance values.
  • Multilayer Ceramic Construction: Ensures high reliability and stability.
  • Operating Frequency: Designed for high-frequency operation.

Benefits

  • Miniaturization: Small size allows for high-density circuit designs in compact electronic devices.
  • High Performance: High Q factor ensures efficient signal transmission and filtering.
  • Stable Performance: Multilayer ceramic construction provides stable inductance values over a wide range of temperatures and frequencies.
  • Reliable Operation: Robust construction ensures long-term reliability in demanding applications.
  • Precise Inductance: Tight tolerance allows for accurate circuit tuning and impedance matching.

Additional Details

The MLG0603P0N6CTZ10 inductor is specifically designed for high-frequency circuits where precise inductance and minimal losses are required. The 0603 package size makes it suitable for surface mount technology (SMT) assembly. Proper soldering techniques and reflow profiles should be followed to ensure reliable connection. The inductor's self-resonant frequency (SRF) and current handling capability should be considered in the design process. Refer to the TDK datasheet for detailed specifications and performance characteristics. The inductor's operating temperature range should also be considered for different environmental conditions.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess