EN
  • EN
  • DE

MLG0603Q6N2ST000

Part No MLG0603Q6N2ST000
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079115-MLG0603Q6N2ST000
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLG0603Q6N2ST000 CAD Model

Description

The MLG0603Q6N2ST000 is a multilayer ceramic inductor produced by TDK Corporation, primarily used in high-frequency applications where precise and stable inductance is critical. This component is frequently employed for filtering, impedance matching, and tuning in diverse electronic circuits.

Applications:

  • RF Circuits: Used for impedance matching and tuning in radio frequency circuits to optimize signal transmission.
  • Mobile Communication Devices: Integrated in smartphones and other mobile devices for antenna matching and signal filtering to enhance communication quality.
  • Wireless Communication Systems: Applied in wireless LAN (WLAN) and Bluetooth modules for effective signal conditioning and impedance matching.
  • High-Frequency Filters: Employed in high-frequency filter circuits to reduce noise and improve signal clarity.
  • Matching Networks: Used in matching networks for power amplifiers and low noise amplifiers (LNAs) to maximize power transfer and minimize signal reflection.

Features:

  • Compact Size: The 0603 (0201) footprint allows for integration in small and densely packed electronic devices.
  • High Q Value: Offers a high Q factor, minimizing losses and improving the overall performance of resonant circuits.
  • Excellent SRF: Provides a high self-resonant frequency (SRF) for stable and efficient operation at high frequencies.
  • Tight Tolerance: Ensures consistent and precise inductance values, leading to reliable circuit performance.
  • RoHS Compliant: Complies with RoHS environmental standards, restricting the use of hazardous substances.

Benefits:

  • Improved Circuit Performance: Enhances the performance of high-frequency circuits by providing a high Q value and SRF.
  • Miniaturization: Its small size makes it suitable for use in compact electronic devices.
  • Stable Performance: Delivers stable inductance values across a broad range of operating conditions.
  • Reliable Operation: Designed and manufactured to ensure consistent and dependable performance.
  • Optimized for High-Frequency Applications: Specifically engineered for optimal performance in high-frequency circuits and systems.

Additional Details:

The MLG0603Q6N2ST000 inductor has an inductance value of 6.2 nH. It is designed for surface mount technology (SMT) and is suitable for automated assembly processes. The operating temperature range generally spans from -55°C to +125°C. It is frequently used in RF modules, wireless communication devices, and various high-frequency filtering applications. Its multilayer construction ensures high performance and compact dimensions. It is both lead-free and halogen-free.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess