The TDK MMZ1608S102ATD08 is a multi-layer chip bead designed for noise suppression in electronic circuits. It is available in a small 1608 (0603) package size, making it suitable for high-density board layouts.
Applications:
- Noise suppression in power lines
- Decoupling in digital circuits
- Signal line noise filtering
- EMI suppression in mobile devices
- Common mode noise filtering
Features:
- Small 1608 (0603) package size
- High impedance at high frequencies
- Low DC resistance
- Excellent noise suppression characteristics
- Multilayer structure
Benefits:
- Effective noise reduction in electronic circuits
- Minimal impact on signal integrity due to low DC resistance
- Space-saving design for high-density boards
- Improved EMI performance
- Simplified circuit design
Additional Details:
The MMZ1608S102ATD08 has an impedance of 1000 ohms at 100 MHz, providing effective noise suppression in a wide frequency range. Its low DC resistance minimizes power loss and ensures minimal impact on signal integrity. The multilayer structure enhances its noise suppression characteristics. This chip bead is commonly used in various electronic devices, including mobile phones, computers, and other digital equipment, to reduce electromagnetic interference (EMI) and improve signal quality. The 1608 (0603) package size allows for easy placement and soldering in automated assembly processes. The TDK MMZ series chip beads are known for their high reliability and consistent performance. The ATD08 likely refers to the packaging specification, usually tape and reel for automated assembly. Specific electrical characteristics, such as rated current and DC resistance, can be found in the product datasheet.