EN
  • EN
  • DE

MMZ2012S400ATD25

Part No MMZ2012S400ATD25
Manufacturer TDK Corporation
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 40 OHM 0805 1LN  /  40 Ohms @ 100 MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr TDK Corporation
Series MMZ
Package Tape & Reel
Filter Type Signal Line
Number of Lines 1
Impedance @ Frequency 40 Ohms @ 100 MHz
Current Rating (Max) 1A
DC Resistance (DCR) (Max) 100mOhm
Ratings AEC-Q200
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0805 (2012 Metric)
Mounting SMD (SMT)
Height (Max) 0.041" (1.05mm)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 445-172866-6,445-172866-1,445-172866-2
Standard Package 4,000
Win Source Part Number 984456-MMZ2012S400ATD25
Ultra Librarian 3D Model Ultra Librarian MMZ2012S400ATD25 CAD Model

Description

The MMZ2012S400ATD25 is a ferrite bead from TDK Corporation designed for noise suppression in electronic circuits. It is a surface-mount device that effectively attenuates high-frequency noise, preventing it from interfering with the operation of sensitive components and systems. The "400" in the part number indicates an impedance of 40 ohms at 100 MHz, a key parameter for selecting the appropriate ferrite bead for a given application.

Applications

  • Noise suppression in power lines: Used to filter out high-frequency noise from power supply lines, ensuring clean power for sensitive electronic circuits.
  • Signal line filtering: Employed in signal lines to suppress unwanted noise and improve signal integrity, particularly in high-speed data transmission.
  • EMI suppression in electronic devices: Implemented in a wide range of electronic devices to reduce electromagnetic interference (EMI) and ensure compliance with regulatory standards.
  • Noise filtering in USB and other data interfaces: Used in USB ports, HDMI cables, and other data interfaces to minimize noise and ensure reliable data transmission.
  • Mobile phones and wireless devices: Found in mobile phones, tablets, and other wireless devices to suppress noise and improve signal quality.

Features

  • Surface-mount design: Allows for easy and efficient assembly on printed circuit boards (PCBs).
  • High impedance at high frequencies: Provides effective noise suppression at high frequencies.
  • Low DC resistance: Minimizes power loss and voltage drop across the ferrite bead.
  • Small size: Compact size allows for use in space-constrained applications.
  • Wide operating temperature range: Operates reliably over a wide range of temperatures.

Benefits

  • Reduces EMI: Minimizes electromagnetic interference, preventing noise from affecting other components or devices.
  • Improves signal integrity: Enhances the quality of signals by suppressing unwanted noise and interference.
  • Enhances system reliability: Increases the overall reliability of electronic systems by preventing noise-related malfunctions.
  • Simplifies PCB design: Surface-mount design simplifies PCB layout and assembly.
  • Meets regulatory requirements: Helps electronic devices meet regulatory standards for EMI emissions.

Additional Details

The MMZ2012S400ATD25 conforms to the 2012 size code, meaning its dimensions are approximately 2.0 x 1.2 mm. It is typically used in applications where a moderate level of noise suppression is required. The specific impedance and frequency characteristics should be carefully considered based on the noise frequency and amplitude in the target application. The rated current should also be taken into account to prevent saturation of the ferrite material, which can reduce its effectiveness. Consult the manufacturer's datasheet for detailed electrical characteristics, temperature derating curves, and recommended soldering profiles. The material composition complies with RoHS regulations, ensuring environmental friendliness.

You May Also Be Interested in

Pulse
FERRITE BEAD 1.5K OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 50 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 300 OHM 0805 1LN
Need more? Email Us
Pulse
FERRITE BEAD 30 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 600 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 22 OHM 0201 1LN
Need more? Email Us
Pulse
FERRITE BEAD 220 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 300 OHM 0805 1LN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0477 $57.9555
2,950+ $0.0392 $115.6400
4,560+ $0.0380 $173.2800
6,290+ $0.0367 $230.8430
8,120+ $0.0356 $289.0720
10,870+ $0.0319 $346.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess