EN
  • EN
  • DE

MPZ0603S470CT00

Part No MPZ0603S470CT00
Manufacturer TDK Corporation
Catalog Ferrite Beads and Chips
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 732867-MPZ0603S470CT00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPZ0603S470CT00 CAD Model

Description

The MPZ0603S470CT00 is a multilayer chip impedance bead manufactured by TDK Corporation. It's designed to suppress noise in electronic circuits, particularly high-frequency noise. These impedance beads are commonly used in power supplies, signal lines, and other sensitive circuits to prevent electromagnetic interference (EMI) and maintain signal integrity.

Applications:

  • Power Supply Noise Filtering: Used to filter noise in power supply lines.
  • Signal Line Noise Suppression: Suppresses noise on signal lines to improve signal integrity.
  • EMI Suppression: Reduces electromagnetic interference (EMI) in electronic circuits.
  • Decoupling: Provides decoupling for sensitive components.
  • RF Circuits: Used in RF circuits to filter unwanted signals.

Features:

  • Multilayer Structure: Features a multilayer structure for high impedance at high frequencies.
  • Small Size: Available in a small 0603 package size (0.06 inch x 0.03 inch).
  • High Impedance: Offers high impedance over a wide frequency range.
  • Low DC Resistance: Exhibits low DC resistance to minimize power loss.
  • Surface Mount Technology (SMT): Designed for surface mount assembly.

Benefits:

  • Noise Suppression: Effectively suppresses noise in electronic circuits.
  • Improved Signal Integrity: Enhances signal integrity by reducing noise on signal lines.
  • Reduced EMI: Reduces electromagnetic interference (EMI) to meet regulatory requirements.
  • Space Saving: Small size allows for dense circuit designs.
  • Easy Assembly: Designed for easy surface mount assembly.

Technical Specifications: The MPZ0603S470CT00 has an impedance of 47 ohms at 100 MHz. The DC resistance (DCR) is typically less than 0.3 ohms. The rated current is specified in the TDK datasheet. Consult the datasheet for detailed parameters such as self-resonant frequency, operating temperature range, and typical impedance characteristics. This impedance bead is RoHS compliant. It is crucial to choose the correct impedance bead for the specific application frequency and current requirements.

You May Also Be Interested in

Pulse
FERRITE BEAD 10 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 150 OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 22 OHM 0201 1LN
Need more? Email Us
Pulse
FERRITE BEAD 120 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 47 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 300 OHM 0805 1LN
Need more? Email Us
Pulse
FERRITE BEAD 220 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 1206 1LN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5810 $58.1000
245+ $0.4770 $116.8650
375+ $0.4620 $173.2500
520+ $0.4470 $232.4400
670+ $0.4320 $289.4400
895+ $0.3881 $347.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess