EN
  • EN
  • DE

MPZ1608S102A

Part No MPZ1608S102A
Manufacturer TDK Corporation
Description Chip Beads For power line
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1226715-MPZ1608S102A
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPZ1608S102A CAD Model

Description

The MPZ1608S102A is a ferrite bead from TDK Corporation designed for noise suppression in electronic circuits. These beads are commonly used to filter out unwanted high-frequency noise from power lines and signal lines, preventing interference with sensitive components. It's a compact component suitable for space-constrained applications.

Applications:

  • Noise Filtering in Power Lines: Reducing conducted EMI (Electromagnetic Interference) in power distribution circuits.
  • Signal Line Noise Suppression: Filtering high-frequency noise on data and signal lines.
  • EMI Suppression in Electronic Devices: Minimizing electromagnetic emissions from electronic devices.
  • Decoupling in Digital Circuits: Providing localized decoupling to reduce noise and voltage fluctuations.
  • Filtering in Automotive Electronics: Reducing noise in automotive electronic control units (ECUs) and other automotive systems.

Features:

  • Ferrite Core: Provides high impedance at high frequencies for effective noise suppression.
  • Compact Size: Small 1.6 x 0.8 mm (0603) form factor for space-constrained applications.
  • Surface Mountable: Designed for surface mount technology (SMT) assembly.
  • High Impedance: Offers high impedance at the specified frequency range for efficient noise filtering.
  • Low DC Resistance: Minimizes voltage drop and power loss in the circuit.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Effective Noise Suppression: Filters out unwanted high-frequency noise, improving circuit performance and reliability.
  • Reduced EMI: Minimizes electromagnetic interference, preventing noise from affecting other components.
  • Simplified Circuit Design: Easy to integrate into existing circuits for noise filtering.
  • Improved Signal Integrity: Reduces noise on signal lines, improving signal quality and data transmission accuracy.
  • Space Saving: Compact size enables use in space-constrained applications.

Additional Details:

The MPZ1608S102A has an impedance of 1000 Ohms at 100 MHz. Key electrical characteristics include its DC resistance (DCR), rated current, and operating temperature range. Detailed specifications and performance characteristics can be found in the TDK datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0370 $57.9050
3,705+ $0.0312 $115.5960
5,770+ $0.0300 $173.1000
8,000+ $0.0289 $231.2000
10,420+ $0.0277 $288.6340
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess