EN
  • EN
  • DE

MPZ1608S221ATA00

Part No MPZ1608S221ATA00
Manufacturer TDK Corporation
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 220 OHM 0603 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 220 Ohm @ 100MHz
Current Rating (Max) 2.2A
DC Resistance (DCR) (Max) 50 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.037" (0.95mm)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Win Source Part Number 024342-MPZ1608S221ATA00
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Automation & Process Control, Automotive, Multimedia
Ultra Librarian 3D Model Ultra Librarian MPZ1608S221ATA00 CAD Model

Description

The MPZ1608S221ATA00 is a ferrite chip bead from TDK Corporation that is designed to suppress noise on power lines. It has an impedance of 220 ohms at 100 MHz, a current rating of 2.2 amps, and a DC resistance of 50 milliohms. It is packaged in a 0603 (1608 metric) surface mount package.

Ferrite chip beads are used to suppress noise on power lines in a variety of electronic devices, including cell phones, computers, televisions, and game machines. They work by converting electrical energy into heat, which is then dissipated into the surrounding environment. This helps to reduce the amount of noise that is emitted from the device and can also help to protect sensitive electronic components from noise interference.

The MPZ1608S221ATA00 ferrite chip bead is ideal for use in a wide range of applications, including:

  • Power supply filtering
  • Noise suppression on signal lines
  • EMI/EMC suppression
  • Common mode filtering
  • Differential mode filtering

It is also well-suited for use in high-current applications, such as those found in automotive electronics and industrial equipment.

Features and Benefits

  • High impedance at high frequencies
  • Low DC resistance
  • High current rating
  • Closed magnetic circuit structure eliminates cross-talk
  • Compact size and surface mount package
  • RoHS compliant

Applications

  • Cell phones
  • Computers
  • Televisions
  • Game machines
  • Power supplies
  • Signal lines
  • EMI/EMC suppression
  • Common mode filtering
  • Differential mode filtering
  • Automotive electronics
  • Industrial equipment

Installation

The MPZ1608S221ATA00 ferrite chip bead can be installed using standard surface mount soldering techniques. It is important to note that the bead should be installed with the magnetic axis aligned in the same direction as the current flow.

Storage and Handling

The MPZ1608S221ATA00 ferrite chip bead should be stored in a cool, dry place. Avoid exposure to extreme temperatures and humidity.

Typical Electrical Characteristics

ParameterValue
Impedance at 100 MHz 220 ohms
Current rating 2.2 amps
DC resistance 50 milliohms
Operating temperature range -55°C to 125°C

Conclusion

The MPZ1608S221ATA00 ferrite chip bead is a high-quality, reliable component that is ideal for use in a wide range of applications. It offers a combination of high impedance at high frequencies, low DC resistance, and high current rating. It is also compact and easy to install.

You May Also Be Interested in

Murata Electronics North America
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.3A 0.85Ohm DCR 0402 T/R / FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.0134
Murata Electronics North America
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0166
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0137
Murata Electronics North America
FERRITE BEAD 1 KOHM 0603 1LN
Lowest to $0.0962
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.1467
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.1063
Murata Electronics North America
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.5A 0.38Ohm DCR 0603 T/R / FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0293
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0446
Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 32 OHM 0805 1LN
Lowest to $2.0478

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4,170+ $0.0120 $50.0400
10,205+ $0.0098 $100.0090
15,790+ $0.0095 $150.0050
21,740+ $0.0092 $200.0080
28,090+ $0.0089 $250.0010
37,500+ $0.0080 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700,000 pieces
MOQ: 4170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess