EN
  • EN
  • DE

NL1008R56JTR

Part No NL1008R56JTR
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082426-NL1008R56JTR
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL1008R56JTR CAD Model

Description

The NL1008R56JTR is a wire-wound ceramic chip inductor manufactured by TDK Corporation. It is designed for high-frequency applications requiring a small size and excellent electrical characteristics.

Applications

  • High-frequency circuits: It is used in impedance matching, filter circuits, and high-frequency bias circuits.
  • Mobile communication devices: These are used in smartphones, tablets, and other portable electronic devices for impedance matching and filtering.
  • Wireless communication systems: Utilized in wireless LAN, Bluetooth, and other wireless communication systems.
  • RF Modules: Integrated within radio frequency modules for optimal performance.
  • General high-frequency applications: Used in various other high-frequency circuits where a small and efficient inductor is required.

Features

  • Small size: 1008 (1.0 x 0.8 mm) footprint for space-saving design.
  • High Q value: Provides excellent performance at high frequencies.
  • Tight inductance tolerance: Offers consistent and reliable electrical characteristics.
  • Excellent self-resonant frequency (SRF): Ensures stable performance in high-frequency applications.
  • Ceramic core: Provides stable electrical characteristics over temperature.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits

  • Improved circuit performance: The high Q value and tight inductance tolerance contribute to improved circuit performance.
  • Space-saving design: The small size allows for space-saving designs in compact electronic devices.
  • Stable performance: The ceramic core ensures stable electrical characteristics over temperature.
  • Reduced electromagnetic interference (EMI): The shielded construction helps to reduce EMI.
  • Reliable operation: Designed for reliable operation in demanding applications.

Specifications

Inductance: 0.56 μH
Inductance Tolerance: ±5%
Self-Resonant Frequency (SRF): 300 MHz (Typical)
Q Factor: 25 (Typical)
DC Resistance (DCR): 0.35 Ω (Maximum)
Rated Current: 100 mA
Operating Temperature Range: -55°C to +125°C
Package: 1008 (1.0 x 0.8 mm)

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess