EN
  • EN
  • DE

NL322522T-100J-PF

Part No NL322522T-100J-PF
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082384-NL322522T-100J-PF
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL322522T-100J-PF CAD Model

Description

The NL322522T-100J-PF is a wire-wound inductor manufactured by TDK Corporation. It's designed for use in a variety of high-frequency applications where a small, surface-mountable inductor is needed. Its compact size (3.2mm x 2.5mm x 2.2mm) makes it suitable for densely populated circuit boards.

Applications

  • Mobile communication devices: Used in RF circuits for impedance matching, filtering, and oscillation.
  • Wireless LAN: Employed in WLAN modules for signal conditioning and noise reduction.
  • Bluetooth devices: Integrated into Bluetooth circuits for similar RF functions.
  • High-frequency power supplies: Used in DC-DC converters for filtering and energy storage.
  • General high-frequency circuits: Suitable for various applications requiring inductance in the MHz range.

Features

  • Compact size: 3.2mm x 2.5mm x 2.2mm footprint for space-constrained applications.
  • High Q-factor: Provides efficient energy storage and low signal loss at high frequencies.
  • Wire-wound construction: Offers high inductance values and excellent current handling capabilities.
  • Surface mount technology (SMT): Designed for automated assembly and reflow soldering.
  • Operating temperature range: Typically -40°C to +85°C, suitable for various environments.
  • High SRF (Self-Resonant Frequency): Ensures stable performance at intended operating frequencies.
  • PF Suffix: Indicates a specific packaging or performance variation. Refer to the datasheet for exact meaning.

Benefits

  • Miniaturization: Enables smaller and lighter electronic devices.
  • Improved signal integrity: High Q-factor minimizes signal loss and distortion.
  • Reliable performance: Robust construction ensures consistent operation under various conditions.
  • Ease of assembly: SMT design simplifies the manufacturing process.
  • Versatile application: Suitable for a wide range of high-frequency circuits.
  • Stable Inductance: Maintains inductance value even with changes in frequency and temperature.

Additional Details

The NL322522T-100J-PF has an inductance value of 10uH (10 microhenries) with a tolerance of ±5%. The rated current and DC resistance are important parameters to consider for power applications. Refer to the TDK datasheet for specific values of these parameters and for detailed performance characteristics, including the SRF, Q-factor at various frequencies, and impedance characteristics. The construction materials and internal structure are also described in the datasheet, along with recommended soldering profiles for reflow soldering. Proper handling and storage procedures should be followed to maintain the integrity of the inductor.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess