EN
  • EN
  • DE

NL322522T6R8K

Part No NL322522T6R8K
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082385-NL322522T6R8K
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL322522T6R8K CAD Model

Description

The NL322522T6R8K is a wire-wound inductor from TDK Corporation, designed for surface mount applications. It is commonly used in high-frequency circuits requiring precise inductance, such as those found in communication and signal processing equipment. The inductor's small size and robust construction make it suitable for dense PCB layouts.

Applications

  • RF circuits: Used for impedance matching, filtering, and tuning in radio frequency applications.
  • Mobile phones: Integrated into various circuits within mobile devices for signal processing.
  • Wireless communication devices: Employed in wireless modules for functions like noise filtering and signal conditioning.
  • Bluetooth modules: Utilized in Bluetooth circuits for impedance matching and filtering.
  • High-frequency power supplies: Found in DC-DC converters for filtering and energy storage applications.

Features

  • Compact size: Small footprint (3.2mm x 2.5mm x 2.2mm) minimizes board space requirements.
  • Wire-wound construction: Offers high inductance values and excellent current handling capabilities.
  • Surface mount technology (SMT): Facilitates automated assembly and reflow soldering processes.
  • High Q-factor: Provides efficient energy storage and low signal loss at high frequencies.
  • Operating temperature range: Typically -40°C to +85°C, allowing for use in a variety of environments.
  • 6R8 Inductance: Indicates an inductance value of 6.8 μH (microhenries).
  • K Tolerance: Suggests a tolerance of ±10% on the inductance value.

Benefits

  • Miniaturization: Enables smaller and lighter electronic devices due to its compact size.
  • Improved signal integrity: High Q-factor minimizes signal loss and distortion, enhancing signal quality.
  • Reliable performance: Robust construction ensures consistent operation under varying conditions.
  • Ease of assembly: SMT design simplifies manufacturing and reduces assembly costs.
  • Versatile application: Suitable for a wide range of high-frequency applications requiring specific inductance values.
  • Stable Inductance: Maintains its inductance value even with changes in frequency and temperature.

Additional Details

The NL322522T6R8K has an inductance value of 6.8uH with a tolerance of ±10%. It's essential to consult the TDK datasheet for detailed specifications, including the rated current, DC resistance (DCR), self-resonant frequency (SRF), and Q-factor at different frequencies. These parameters are crucial for selecting the appropriate inductor for a specific application. The datasheet also provides information on the inductor's construction materials and recommended soldering profiles for reflow soldering. Proper handling and storage procedures should be followed to maintain the inductor's performance and reliability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess