EN
  • EN
  • DE

NLC565050T-151K

Part No NLC565050T-151K
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case 5650L
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 719791-NLC565050T-151K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLC565050T-151K CAD Model

Description

The TDK NLC565050T-151K is a wire-wound inductor designed for various electronic applications, particularly in power supply circuits and high-frequency applications. This inductor features a small size and high reliability, making it suitable for use in compact electronic devices and modules. It is manufactured using TDK's advanced materials and winding technology to achieve high performance and stability.

Applications

  • Power supply circuits
  • DC-DC converters
  • Noise filtering
  • RF circuits
  • Impedance matching
  • Wireless communication devices

Features

  • Wire-Wound Inductor: Provides high Q factor and stable inductance.
  • Small Size: Allows for high-density circuit designs.
  • High Reliability: Ensures stable operation in demanding environments.
  • Surface Mount Package: Facilitates automated assembly.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives.

Benefits

  • Improved Circuit Performance: High Q factor minimizes losses and enhances circuit performance.
  • Compact Design: Small size allows for high-density circuit designs.
  • Stable Operation: Reliable performance in diverse environments.
  • Easy Assembly: Surface mount package facilitates automated assembly and reduces manufacturing costs.

The TDK NLC565050T-151K inductor is a reliable and high-performance component for various electronic applications. Its small size, high Q factor, and stable inductance make it an excellent choice for power supply circuits, DC-DC converters, and other high-frequency applications. The surface-mount package allows for space-saving designs and automated assembly, contributing to cost-effectiveness.

Technical Specifications:

Inductance: 150nH

Tolerance: ±10%

Self-Resonant Frequency: Depends on the specific application

Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess