EN
  • EN
  • DE

NLC565050TL-4R7K

Part No NLC565050TL-4R7K
Manufacturer TDK Corporation
Catalog Custom Parts (N - R)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1159601-NLC565050TL-4R7K
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLC565050TL-4R7K CAD Model

Description

The NLC565050TL-4R7K is a wire-wound chip inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits, specifically for smoothing and filtering. It is characterized by its high current capacity, low DC resistance, and compact size. The NLC series is known for its reliable performance and is widely used in various electronic devices.

Applications

  • DC-DC converters
  • Power supply filtering
  • Noise suppression
  • Voltage regulators
  • Power management circuits

Features

  • High current capacity
  • Low DC resistance
  • Compact size
  • Excellent saturation characteristics
  • Surface mount technology

Benefits

  • Improved power efficiency
  • Reduced voltage ripple
  • Minimized power losses
  • Stable performance under high current conditions
  • Easy integration into automated assembly lines

Additional Details

The NLC565050TL-4R7K features a ferrite core and is wound with high-quality wire to minimize DC resistance and maximize current handling capability. The inductor's technical specifications include inductance value (4.7µH), DC resistance (DCR), rated current, saturation current, and self-resonant frequency (SRF). It is designed to operate within a specific temperature range and is typically available in a standard EIA package size for surface mount assembly. The inductor's compact size and high performance make it ideal for use in space-constrained power supply applications. The excellent saturation characteristics ensure stable performance even under high current conditions. The inductor is also RoHS compliant, ensuring environmental safety.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Contact for details
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
PLX
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Radiall USA, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess