EN
  • EN
  • DE

NLCV25T-4R7M-PFL

Part No NLCV25T-4R7M-PFL
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984503-NLCV25T-4R7M-PFL
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLCV25T-4R7M-PFL CAD Model

Description

The NLCV25T-4R7M-PFL is a wire-wound chip inductor manufactured by TDK Corporation. It's designed for power circuit applications, offering high current handling and a compact size. This inductor is commonly used for filtering, impedance matching, and energy storage in power supplies and DC-DC converters.

Applications:

  • DC-DC Converters: Used as a filter inductor in DC-DC converters for smoothing output voltage.
  • Power Supplies: Employed in power supply circuits for filtering and noise reduction.
  • RF Circuits: Used for impedance matching and filtering in RF applications.
  • Noise Filtering: Used to suppress unwanted noise in electronic circuits.
  • Energy Storage: Used for energy storage in power management systems.

Features:

  • Wire-Wound Construction: Provides high inductance and excellent Q factor.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • High Current Capability: Suitable for applications requiring high current handling.
  • Compact Size: Small form factor for space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Efficient Power Conversion: High inductance and Q factor ensure efficient filtering and energy storage in power circuits.
  • Simplified Assembly: SMT design allows for automated and efficient PCB assembly.
  • Space Saving: Compact size enables integration in small and densely populated electronic devices.
  • Reliable Performance: Robust construction ensures reliable performance in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Technical Specifications: The NLCV25T-4R7M-PFL has an inductance of 4.7μH, indicated by "4R7M". The "M" specifies the inductance tolerance (typically ±20%). Its dimensions are typically around 2.5mm x 2.0mm. It is crucial to consult the manufacturer's datasheet for the rated current, DC resistance, and Self-Resonant Frequency (SRF) for specific application requirements.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0393 $57.9675
3,575+ $0.0323 $115.4725
5,560+ $0.0312 $173.4720
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
13,045+ $0.0266 $346.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess