EN
  • EN
  • DE

NLF321616T-82N

Part No NLF321616T-82N
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832685-NLF321616T-82N
Ultra Librarian 3D Model Ultra Librarian NLF321616T-82N CAD Model

Description

The NLF321616T-82N is a TDK Corporation ferrite chip inductor designed for noise suppression and filtering in electronic circuits. This inductor is characterized by its compact size, high impedance at high frequencies, and excellent noise suppression capabilities, making it ideal for decoupling power lines, filtering signal lines, and preventing electromagnetic interference (EMI). Its multilayer construction ensures stable performance and reliable operation in various electronic devices.

Applications:

  • Power line decoupling: Reduces noise and ripple in power lines for sensitive components.
  • Signal line filtering: Suppresses unwanted signals and noise in data and signal lines.
  • EMI suppression: Prevents electromagnetic interference from affecting nearby circuits.
  • Mobile phones: Employed in noise filtering and decoupling in various circuits.
  • Digital cameras: Used to reduce noise in image sensors and other sensitive components.

Features:

  • Ferrite core: Offers high impedance at high frequencies for effective noise suppression.
  • Multilayer construction: Provides stable performance and reliable operation.
  • Compact size: Suitable for space-constrained applications in portable devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly and high-density packaging.
  • RoHS compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Effective noise suppression: Reduces unwanted noise and interference in electronic circuits.
  • Stable performance: Offers consistent performance over a wide range of frequencies.
  • Compact design: Enables miniaturization of electronic devices.
  • Easy to integrate: Designed for easy integration into various circuit designs.
  • High reliability: Ensures stable and reliable operation over an extended period.

Additional Details:

The NLF321616T-82N has an inductance value of 82nH and a tolerance of ±30%. It is designed for surface mount technology (SMT) and comes in a 3.2 x 1.6 x 1.6 mm package. The inductor's high impedance at high frequencies makes it particularly effective for noise suppression in applications where EMI is a concern. This component is suitable for a wide range of electronic devices requiring efficient noise filtering and decoupling.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess