EN
  • EN
  • DE

NLFC252018T-3R3M-PF

Part No NLFC252018T-3R3M-PF
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082451-NLFC252018T-3R3M-PF
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLFC252018T-3R3M-PF CAD Model

Description

The NLFC252018T-3R3M-PF is a TDK Corporation ferrite chip inductor. It's designed for general electronic circuit applications, emphasizing noise suppression and impedance matching in high-frequency environments.

Applications

  • Mobile Communications: Used in smartphones and other mobile devices for impedance matching and noise filtering in RF circuits.
  • Wireless LAN: Employed in WLAN modules for signal conditioning and noise reduction.
  • Bluetooth Devices: Utilized in Bluetooth modules for impedance matching and filtering.
  • High-Frequency Circuits: Applied in various high-frequency circuits for impedance matching, filtering, and noise suppression.
  • EMI Suppression: Effective in suppressing electromagnetic interference (EMI) in various electronic devices.

Features

  • Ferrite Core: Provides high impedance at high frequencies, effectively suppressing noise.
  • Compact Size: Small 2.5 x 2.0 x 1.8 mm footprint for high-density mounting.
  • High Self-Resonant Frequency: Ensures stable performance at high frequencies.
  • Excellent Solderability: Designed for easy and reliable surface mount assembly.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Effective Noise Suppression: Minimizes unwanted noise and interference in high-frequency circuits.
  • Improved Signal Integrity: Enhances signal quality by reducing noise and reflections.
  • Compact Design: Allows for miniaturization of electronic devices, enabling smaller and lighter products.
  • Stable Performance: Provides consistent electrical characteristics over a wide frequency range.
  • Easy Assembly: Simplifies manufacturing processes with excellent solderability.

Additional Details

The NLFC252018T-3R3M-PF inductor features an inductance of 3.3 μH. Its primary function is to attenuate noise and improve signal integrity in high-frequency applications. It is designed for automated surface mount assembly using pick-and-place equipment and reflow soldering techniques. The part is suitable for use in applications where size and performance are critical. The 'PF' suffix typically indicates specific packaging details. It's constructed to provide consistent performance and durability in demanding environments.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess