EN
  • EN
  • DE

NLV32T-180J-EFD

Part No NLV32T-180J-EFD
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 18UH 120MA 3.3 OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 13 Weeks
Features 18 µH Unshielded Wirewound Inductor 120 mA 3.3Ohm Max 1210 (3225 Metric)
Manufacturer TDK Corporation
Series NLV-EFD
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 1210 (3225 Metric)
Case / Package 1210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 445-16561-2, 2266-NLV32T-180J-EFD, 445-16561-6, NLV32T-180J-EFD-ND, 445-16561-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887444-NLV32T-180J-EFD
Ultra Librarian 3D Model Ultra Librarian NLV32T-180J-EFD CAD Model

Description

The TDK Corporation NLV32T-180J-EFD is an unshielded wirewound inductor with a maximum current rating of 120 mA and a resistance of 3.3Ohm Max.

  • Manufacturer: TDK Corporation
  • Maximum Current: 120 mA
  • Resistance: 3.3Ohm Max
  • Package: 1210 (3225 Metric)
  • Mounting Type: Surface Mount
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 13 weeks
  • Package Type: Reel - TR
  • Series: NLV-EFD
  • Operating Temperature: -40°C to 105°C
  • Category: Inductors
  • ECCN: EAR99

You May Also Be Interested in

Bourns Inc.
Need more? Email Us
Others
Lowest to $0.6722
Toko America Inc.
Lowest to $18.4996
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Sanken
Need more? Email Us
Delta Electronics
Lowest to $2.1691
Others
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.7066
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4058 $50.7250
305+ $0.3329 $101.5345
470+ $0.3225 $151.5750
645+ $0.3121 $201.3045
830+ $0.3017 $250.4110
1,110+ $0.2705 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess