EN
  • EN
  • DE

PC44DS9.5/5.3-E421711.6KG/REEL

Part No PC44DS9.5/5.3-E421711.6KG/REEL
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 269019-PC44DS9.5/5.3-E421711.6KG/REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC44DS9.5/5.3-E421711.6KG/REEL CAD Model

Description

The PC44DS9.5/5.3-E421711.6KG/REEL is a ferrite core from TDK Corporation, similar to the previous entry, but specified as being packaged on a reel. The PC44 designation indicates the ferrite material type, optimized for power applications. The DS9.5/5.3 describes the core dimensions, and the E421711.6KG likely represents a specific internal part or packaging specification. The addition of "/REEL" indicates it's supplied wound on a reel for automated assembly.

Applications

  • Switching Power Supplies: Used in transformers and inductors within switching power supplies, contributing to efficient voltage conversion.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and electrical isolation in various electronic systems.
  • Inverters: Found in inverters used for DC-to-AC power conversion, vital in solar energy systems and uninterruptible power supplies (UPS).
  • EMI Filtering Inductors: Serves as the core material for inductors designed to reduce electromagnetic interference (EMI) in electronic devices.
  • Power Factor Correction (PFC) Circuits: Incorporated in inductors used to enhance the power factor in electronic equipment, increasing energy efficiency.

Features

  • PC44 Material: TDK's PC44 ferrite composition balances high saturation flux density with low core losses, particularly at elevated temperatures.
  • DS9.5/5.3 Core Shape: This refers to a particular physical shape and size of the core, optimized for specific winding arrangements and operational requirements. Without specific core shape data, it is hard to know exactly.
  • High Saturation Flux Density: This enables the construction of smaller, more efficient magnetic components.
  • Low Core Loss: Minimizes energy dissipation inside the core, which translates to improved efficiency and reduced heat output.
  • Reel Packaging: Supplied on a reel to facilitate automated assembly processes, suitable for high-volume manufacturing.

Benefits

  • High Efficiency: A combination of high saturation flux density and low core loss promotes the design of highly efficient power conversion circuits.
  • Compact Design: Makes possible the creation of smaller, lighter power supplies and magnetic components.
  • Reduced Heat: Low core losses minimize heat generation, improving the reliability and extending the life of electronic devices.
  • Improved EMI: Enhances electromagnetic compatibility by minimizing unwanted electromagnetic emissions.
  • Automated Assembly: Reel packaging optimizes the part for use in automated manufacturing lines, increasing throughput and reducing labor costs.

Additional Details

The PC44 ferrite material is a key factor in this core's performance, offering a balance between saturation flux density, core loss, and temperature stability. The DS9.5/5.3 core dimensions dictate the physical size and winding capacity of the component. Critical parameters include saturation flux density (Bs), core loss (Pcv), initial permeability (µi), and Curie temperature (Tc). The saturation flux density affects the maximum energy storage, while core loss impacts efficiency. Permeability affects inductance, and the Curie temperature sets the upper operating temperature limit. In automated assembly, reel dimensions, component orientation, and pick-and-place nozzle compatibility are important. The E421711.6KG designation likely relates to internal TDK specifications for packaging or handling. Consult the manufacturer's datasheet for complete specifications, application notes, and safety guidelines to ensure proper use and performance. Proper winding techniques, insulation, and mounting are essential for reliable operation. The part's availability on a reel indicates it is designed for high volume applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Agere Systems
Lowest to $3.2640
EPCOS (TDK)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NVIDIA
Lowest to $3.2617
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
Amd
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess