EN
  • EN
  • DE

PMJ13

Part No PMJ13
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 279077-PMJ13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMJ13 CAD Model

Description

The TDK PMJ13 series is a common mode choke coil designed to suppress common mode noise in various electronic circuits. It is manufactured by TDK Corporation, a leading electronics company known for its high-quality magnetic components.

The PMJ13 series offers excellent common mode noise suppression characteristics while maintaining signal integrity. These choke coils are widely used in applications requiring effective noise filtering, particularly in data and signal lines.

Applications:

  • USB lines: Suppression of common mode noise in USB data transmission lines to ensure reliable data transfer.
  • IEEE1394 lines: Noise filtering in IEEE1394 (FireWire) interfaces for high-speed data communication.
  • LVDS lines: Common mode noise reduction in LVDS (Low-Voltage Differential Signaling) applications.
  • DisplayPort interfaces: Noise suppression in DisplayPort connections for clear and stable video signals.
  • HDMI interfaces: Filtering of common mode noise in HDMI connections to maintain high-quality audio and video transmission.
  • General signal lines: Noise reduction in various signal lines requiring effective common mode filtering.

Features:

  • High common mode impedance: Provides excellent attenuation of common mode noise.
  • Low differential mode impedance: Ensures minimal signal attenuation.
  • Compact size: Space-saving design suitable for densely populated circuit boards.
  • High current capacity: Capable of handling significant current levels without saturation.
  • Wide operating temperature range: Suitable for use in diverse environmental conditions.
  • RoHS compliant: Environmentally friendly and compliant with RoHS directives.

Benefits:

  • Improved signal integrity: Reduces common mode noise, leading to clearer and more reliable signals.
  • Reduced EMI: Minimizes electromagnetic interference, enhancing overall system performance.
  • Enhanced system stability: Prevents noise-related malfunctions and improves system reliability.
  • Compliance with EMC standards: Helps systems meet electromagnetic compatibility regulations.
  • Space-saving design: Allows for compact and efficient circuit designs.
  • Long-term reliability: Ensures consistent performance over extended periods.

Additional Details:

The PMJ13 series common mode choke coils are available in various sizes and impedance ratings to accommodate different application requirements. These components are typically surface-mounted for easy integration into automated assembly processes. The materials used in the PMJ13 series are carefully selected to ensure high performance and reliability. Specific electrical characteristics, such as impedance versus frequency, insertion loss, and return loss, can be found in the product datasheet provided by TDK. These choke coils are designed to provide effective noise suppression while maintaining signal integrity, making them a valuable component in modern electronic devices.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess