EN
  • EN
  • DE

PS1740P02C

Part No PS1740P02C
Manufacturer TDK Corporation
Catalog Alarms, Buzzers, and Sirens
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834156-PS1740P02C
Ultra Librarian 3D Model Ultra Librarian PS1740P02C CAD Model

Description

The PS1740P02C is a DC-DC converter manufactured by TDK Corporation. This power module is designed to provide a regulated output voltage from a wide range of input voltages. It is commonly used in various electronic systems to supply power to different components with specific voltage requirements.

Applications:

  • Industrial automation: Powering sensors, actuators, and control systems
  • Telecommunications: Supplying power to network devices, routers, and switches
  • Medical equipment: Powering diagnostic and monitoring devices
  • Transportation: Powering onboard electronic systems in vehicles and trains
  • Renewable energy: Powering solar inverters and wind turbine controllers

Features:

  • Wide input voltage range for versatile applications
  • High efficiency for reduced power consumption
  • Regulated output voltage for stable operation
  • Overcurrent protection to prevent damage from excessive current draw
  • Overtemperature protection to prevent overheating
  • Compact size for space-constrained applications

Benefits:

  • Flexibility in power source selection due to wide input voltage range
  • Reduced energy costs due to high efficiency
  • Stable and reliable operation of connected devices
  • Protection against damage from electrical faults
  • Extended lifespan due to thermal protection
  • Easy integration into various electronic systems

Additional Details:

The PS1740P02C's datasheet specifies the exact input voltage range, output voltage, output current, efficiency, and operating temperature range. It often incorporates features such as remote on/off control and voltage trimming capabilities. Proper heat sinking may be required depending on the load and ambient temperature. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

PUI Audio, Inc.
BUZZER MAGNETIC 3.6V SMD
Lowest to $2.4634
CUI Inc.
BUZZER MAGNETIC 5V 0.34X0.34 SMD
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 12V 52MM FLANGE / Buzzers Indicator, Internally Driven Piezo 12 V 280mA 4kHz 125dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Need more? Email Us
TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.2718
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 7.5X7.5 SMD
Lowest to $8.3571
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1432 $61.7184
28+ $4.2204 $118.1712
43+ $4.0887 $175.8141
59+ $3.9559 $233.3981
76+ $3.8242 $290.6392
102+ $3.4292 $349.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess