The RLF10160T-221MR95-G is a wound ferrite power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits and offers excellent inductance stability and high current handling capabilities. This inductor is characterized by its compact size and robust construction, making it suitable for a wide range of applications.
Applications
- DC-DC converters
- Power supplies for portable devices
- LED lighting
- Voltage regulators
- Noise filters
Features
- Wound ferrite core
- High current capability
- Low DC resistance
- Excellent inductance stability
- Shielded construction for low EMI
- Compact size
Benefits
- Efficient power conversion due to low DC resistance, minimizing power loss.
- Stable performance over temperature, ensuring consistent operation.
- Reduced electromagnetic interference (EMI) due to shielded construction.
- Space-saving design allows for use in compact electronic devices.
- Reliable operation in demanding environments.
Specifications
The RLF10160T-221MR95-G has an inductance value of 220μH. Its tolerance is ±20%. The DC resistance (DCR) is typically very low, which enhances efficiency. The saturation current is designed to be substantial, which means the inductor can handle significant current before its inductance drops appreciably. The operating temperature range is typically between -40°C to +85°C. Its size is 10.0 x 10.0 x 6.0 mm.
TDK's RLF series of inductors offers a wide selection of inductance values and current ratings, allowing designers to optimize their power supply circuits for efficiency and performance. The RLF10160T-221MR95-G is a reliable choice for demanding power applications.