EN
  • EN
  • DE

RLF12545T-2R7N6R3-A

Part No RLF12545T-2R7N6R3-A
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 183305-RLF12545T-2R7N6R3-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLF12545T-2R7N6R3-A CAD Model

Description

The RLF12545T-2R7N6R3-A is a wound ferrite power inductor manufactured by TDK Corporation, part of their RLF series. These inductors are designed for power supply circuits requiring high efficiency and compact size. The 'A' suffix may indicate a specific packaging or performance variation.

Applications

      
  • DC-DC Converters
  •   
  • Power Supplies for portable electronics
  •   
  • Voltage Regulators
  •   
  • LED Lighting
  •   
  • Point-of-Load (POL) converters

Features

      
  • Wound ferrite core construction
  •   
  • High current handling capacity
  •   
  • Low DC resistance (DCR) for improved efficiency
  •   
  • Shielded construction to minimize electromagnetic interference (EMI)
  •   
  • Compact size for space-constrained applications

Benefits

      
  • Enhanced power conversion efficiency due to low DCR
  •   
  • Reduced electromagnetic emissions for stable operation in sensitive circuits
  •   
  • Small footprint allows for miniaturization of electronic devices
  •   
  • Consistent performance over a wide range of operating temperatures
  •   
  • Reliable operation in demanding power applications

Specifications

The RLF12545T-2R7N6R3-A inductor has a nominal inductance of 2.7μH. The DC resistance is very low, contributing to its efficiency. The saturation current is designed to be high, allowing the inductor to handle substantial current before its inductance value drops significantly. The operating temperature range for these inductors is typically between -40°C and +85°C. Its dimensions are 12.5mm x 12.5mm x 4.5mm.

The TDK RLF series inductors are widely used in various power supply applications due to their combination of high performance, compact size, and excellent reliability. The RLF12545T-2R7N6R3-A is specifically suited for applications where low EMI and efficient power conversion are critical.

You May Also Be Interested in

Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess