EN
  • EN
  • DE

SGNE06C270MT6R8G60

Part No SGNE06C270MT6R8G60
Manufacturer TDK Corporation
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr TDK Corporation
Series SGNE
Package Tape & Reel
Maximum DC Volts 15 V
Varistor Voltage (Min) 21.6 V
Varistor Voltage (Typ) 27 V
Varistor Voltage (Max) 32.4 V
Number of Circuits 1
Capacitance @ Frequency 6.8 pF @ 1 MHz
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Other Names 445-174357-6,445-174357-1,445-174357-2
Standard Package 15,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1294299-SGNE06C270MT6R8G60
Ultra Librarian 3D Model Ultra Librarian SGNE06C270MT6R8G60 CAD Model

Description

The SGNE series TVS varistor is a circuit protection device designed for general purpose applications.

  • Capacitance: 6.8 pF @ 1 MHz
  • Varistor Voltage Range: 21.6V to 32.4V
  • Maximum DC Voltage: 15V
  • Power Rating: Not specified
  • Packaging: Tape and reel
  • Temperature Range: None specified
  • Energy: Not specified
  • Circuits: 1
  • Standard Package: 15,000

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 18V 250A 4032 / Var MLV 11VAC/14VDC 250A 18V 4032 SMD J-Lead Automotive T/R
Lowest to $0.6952
Littelfuse Inc.
VARISTOR 68V 3KA DISC 20MM
Need more? Email Us
Others
Lowest to $0.0497
Bourns Inc.
VARISTOR 28V 2A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 33V 100A 3225 / Var MLV 20VAC/26VDC 100A 33V 3225 SMD J-Lead Automotive T/R
Lowest to $0.5609
Panasonic
“ZNR” Transient/Surge Absorbers, SMD Type Low clamping voltage
Lowest to $0.9689
Panasonic
VARISTOR 47V 500A DISC 7MM / 47 V 500 A Varistor 1 Circuit Through Hole Disc 8.5mm
Lowest to $0.2038
EPCOS (TDK)
VARISTOR 220V 8KA DISC 20MM / Var MOV 140VAC/180VDC 8000A 220V Thru-Hole Radial Automotive Bulk
Lowest to $0.1035
EPCOS (TDK)
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess