EN
  • EN
  • DE

SLF10145T-101M

Part No SLF10145T-101M
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837919-SLF10145T-101M
Ultra Librarian 3D Model Ultra Librarian SLF10145T-101M CAD Model

Description

The SLF10145T-101M is a shielded power inductor manufactured by TDK Corporation. It's designed for use in power supply circuits, DC-DC converters, and other applications where efficient power conversion and low EMI are critical. The inductor's shielded construction helps to minimize electromagnetic interference, while its compact size makes it suitable for space-constrained applications.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters.
  • Power Supplies: Filtering and energy storage in switching power supplies.
  • Portable Devices: Power management in smartphones, tablets, and other portable electronics.
  • LED Lighting: Powering LED drivers and lighting circuits.
  • Automotive Electronics: Used in various automotive power systems.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Capability: Can handle significant DC current without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Allows for use in space-constrained applications.
  • Operating Temperature Range: Wide operating temperature range suitable for industrial applications.

Benefits:

  • Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring stable performance in sensitive circuits.
  • High Efficiency: Low DCR reduces power losses, resulting in higher efficiency.
  • Compact Design: Small footprint allows for use in miniaturized electronic devices.
  • Reliable Performance: Designed for reliable operation in various environmental conditions.

Additional Details:

The SLF10145T-101M has an inductance value of 100µH (101M). The specific current and saturation characteristics should be obtained from the TDK datasheet. Proper PCB layout is essential to maximize the performance of the inductor. Keep high-current traces wide and short to minimize resistive losses. Consider the proximity of other components to minimize coupling and potential EMI issues.

The datasheet provides detailed information on the inductor's electrical characteristics, including saturation current, RMS current, self-resonant frequency, and DC resistance. It is crucial to review the datasheet to ensure the inductor meets the specific requirements of the application.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2313 $50.8860
530+ $0.1898 $100.5940
820+ $0.1839 $150.7980
1,125+ $0.1780 $200.2500
1,455+ $0.1720 $250.2600
1,950+ $0.1542 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,840 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess