EN
  • EN
  • DE

SLF10145T-150M2R2-H

Part No SLF10145T-150M2R2-H
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 15UH 2.2A 47.2 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 15μH
Tolerance ±20%
Current Rating 2.2A
Current - Saturation 2.4A
DC Resistance (DCR) 56.64 mOhm Max
Ratings AEC-Q200
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.189" (4.80mm)
Win Source Part Number 1096835-SLF10145T-150M2R2-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SLF10145T-150M2R2-H CAD Model

Description

The SLF10145T-150M2R2-H is a shielded power inductor from TDK Corporation, designed for high-efficiency DC-DC converters and power management applications. This inductor features a ferrite core and shielded construction to minimize electromagnetic interference (EMI) and provide stable inductance over a wide range of operating conditions.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters.
  • Power Supplies: Employed in power supplies for various electronic devices.
  • Voltage Regulators: Found in voltage regulation circuits.
  • EMI Filtering: Used for filtering electromagnetic interference.
  • Power Amplifiers: Integrated into power amplifier circuits.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Ferrite Core: Provides high inductance and saturation current.
  • Low DC Resistance: Reduces power loss and improves efficiency.
  • High Current Capability: Handles high current levels without saturation.
  • Surface Mount Design: Enables automated assembly.

Benefits

  • Reduced EMI: Minimizes interference with other electronic components.
  • High Efficiency: Reduces power loss and improves system efficiency.
  • Stable Inductance: Ensures consistent performance over temperature and current.
  • Compact Size: Facilitates integration into space-constrained applications.
  • Reliable Performance: Ensures long-term stability and consistent operation.

Additional Details

The SLF10145T-150M2R2-H has an inductance value of 15 μH with a tolerance of approximately ±20%. The DC resistance (DCR) is typically very low, contributing to high efficiency. The saturation current (Isat) is the current at which the inductance drops by a specified percentage (e.g., 20%) from its initial value, and the rated current (Irms) is the current at which the temperature rise reaches a specified level (e.g., 40°C). The package size is typically 10 x 10 x 4.5 mm, making it suitable for surface mount assembly. The operating temperature range typically spans from -40°C to +125°C, ensuring reliable operation in various environments. The shielded construction helps to minimize EMI and RFI, ensuring compliance with regulatory requirements. This inductor is designed for high-frequency switching applications and provides stable inductance and high current handling capabilities. The robust construction and reliable performance make it suitable for demanding power management applications.

You May Also Be Interested in

TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,900 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess