EN
  • EN
  • DE

SLF10145T-680M1R2-HC

Part No SLF10145T-680M1R2-HC
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190425-SLF10145T-680M1R2-HC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF10145T-680M1R2-HC CAD Model

Description

The SLF10145T-680M1R2-HC is a shielded power inductor from TDK Corporation's SLF10145T series. This series is characterized by its compact size, relatively high inductance values, and decent current handling capabilities. This specific inductor is designed for a range of power management applications where efficient energy storage and minimal EMI are crucial.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting circuits
  • Step-up/step-down converters
  • Filtering in power lines

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Inductance Value: 68µH, as indicated by '680M'.
  • Compact Size: 10.0 x 10.0 x 4.5 mm, suitable for applications with limited space.
  • Current Handling: Supports a rated current of 1.2A.
  • Low DC Resistance: Reduces power losses and increases efficiency.
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise).

Benefits

  • Reduced EMI: Shielded design effectively minimizes electromagnetic interference, ensuring stable operation and compliance with regulatory standards.
  • High Efficiency: Low DC resistance minimizes power dissipation, contributing to higher overall circuit efficiency.
  • Space Saving: Compact size allows for easy integration into densely populated circuit boards.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.
  • Stable Inductance: Offers consistent inductance performance across varying operating conditions.

Additional Details

The SLF10145T-680M1R2-HC inductor employs a ferrite core material for optimal inductance and low core losses. The terminals are lead-free and RoHS compliant. It is engineered to perform efficiently at high switching frequencies. Always consult the datasheet for comprehensive specifications, including saturation current, self-resonant frequency, and temperature derating curves.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess