EN
  • EN
  • DE

SLF12565T-100M4R8-R

Part No SLF12565T-100M4R8-R
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190444-SLF12565T-100M4R8-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF12565T-100M4R8-R CAD Model

Description

The SLF12565T-100M4R8-R is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits requiring efficient energy storage and filtering, with a focus on minimizing electromagnetic interference (EMI). The 'R' suffix may indicate tape and reel packaging.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Noise filtering in electronic circuits
  • Buck and boost converters

Features

  • Shielded construction for low EMI
  • High current capability
  • Compact size
  • Operating temperature range: -40°C to +125°C
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference
  • Efficient power conversion
  • Space saving design
  • Reliable performance over a wide temperature range

Additional Details

The SLF12565T-100M4R8-R inductor features an inductance of 10 μH with a tolerance of ±20%. Its saturation current is rated at 4.8 A, and its DC resistance (DCR) is typically 0.055 Ohms. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for applications where noise reduction is critical. The inductor is designed for surface mounting, facilitating automated assembly processes. Its compact dimensions allow for efficient use of board space.

This inductor is commonly used in DC-DC converter circuits to store energy and deliver a stable output voltage. The low DC resistance (DCR) of the SLF12565T-100M4R8-R contributes to high power conversion efficiency, minimizing power losses and heat generation. It is suitable for step-down (buck) and step-up (boost) converters to efficiently convert voltage levels. The inductor's small size makes it suitable for use in portable devices, where space is limited. Its wide operating temperature range ensures reliable performance in harsh environments. It is also suitable for filtering high-frequency noise in electronic circuits, improving overall system performance.

The TDK SLF12565T-100M4R8-R provides a combination of compact size, high current handling capabilities, and effective EMI shielding, making it suitable for a variety of power management and filtering applications. Its compliance with RoHS standards ensures that it meets environmental regulations.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess