The SLF12575T-331M1R0-PF is a power inductor manufactured by TDK Corporation, known for its shielded construction and suitability for various power supply and DC-DC converter applications. It is particularly beneficial in scenarios where minimizing electromagnetic interference (EMI) is crucial.
Applications
- DC-DC converters in industrial equipment
- Power supplies for communication devices
- Power management in automotive electronics
- LED lighting systems
- Noise filtering for sensitive circuits
Features
- Shielded construction for effective EMI suppression
- Low DC resistance (DCR) for high efficiency
- Compact design for space-saving installations
- High current handling capability
- Operating temperature range: -40°C to +125°C (including self-temperature rise)
- Excellent Inductance Temperature Stability
Benefits
- Reduced EMI ensures stable performance in environments with electromagnetic noise.
- High efficiency minimizes power losses, leading to energy savings and reduced heat generation.
- Small footprint allows for use in densely packed circuit boards.
- Reliable operation in a wide range of environmental conditions.
Additional Details
The SLF12575T series utilizes a magnetic shield structure to achieve excellent EMI characteristics. The flat wire employed in the construction contributes to lower DC resistance and increased current capacity. The SLF12575T-331M1R0-PF has an inductance of 330µH making it valuable in various power regulation applications.
Specifications:
- Inductance: 330 µH
- Tolerance: ±20%
- DC Resistance (DCR): 1 mΩ (typical)
- Saturation Current: 3.8A
- Rated Current: 1A
- Self-Resonant Frequency: 2.6MHz
- Shielded: Yes
- Operating Temperature: -40°C to +125°C